EN
  • EN
  • DE

PIC16F18876T-E/PTVAO

Part No PIC16F18876T-E/PTVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP / PIC Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F18876
Moisture Sensitivity Level (MSL) 1 (Unlimited)
HTSUS 0000.00.0000
Other Part Number 150-PIC16F18876T-E/PTVAO
Standard Package 1,200
Win Source Part Number 1316744-PIC16F18876T-E/PTVAO
Ultra Librarian 3D Model Ultra Librarian PIC16F18876T-E/PTVAO CAD Model

Description

Product Overview: PIC16F18876T-E/PTVAO from Microchip Technology

The PIC16F18876T-E/PTVAO is a versatile 8-bit microcontroller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model is part of the expansive PIC16F family, known for its robust architecture, rich set of features, and ease of use for developers in various applications.

The PIC16F18876T-E/PTVAO operates with an enhanced mid-range core, offering a wide operating voltage range from 1.8V to 5.5V. This flexibility makes it suitable for low-power and battery-operated applications. The device comes in a 44-pin TQFP (Thin Quad Flat Package) form factor, which is ideal for space-constrained designs without compromising on I/O options and functionality.

With 56 KB of flash memory and 4096 bytes of RAM, the PIC16F18876T-E/PTVAO provides ample space for complex programs and data storage. Additionally, it boasts a rich set of peripherals including:

  • 12-bit Analog-to-Digital Converters (ADCs)
  • 5-bit Digital-to-Analog Converters (DACs)
  • Comparators
  • Configurable Logic Cells (CLCs)
  • Pulse-Width Modulation (PWM) modules
  • Complementary Waveform Generators (CWGs)
  • Multiple communication interfaces such as I2C, SPI, and EUSART

One of the standout features of the PIC16F18876T-E/PTVAO is its Core Independent Peripherals (CIPs). These allow the device to handle various tasks in hardware, reducing the load on the CPU and enabling power-efficient multitasking. This feature is particularly useful in applications where precise timing and resource management are crucial.

The microcontroller is also supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC). These tools simplify the development process by providing an easy-to-use graphical programming interface and assisting with the configuration of peripherals and functions specific to your application needs.

Whether you're developing consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC16F18876T-E/PTVAO is a reliable and cost-effective choice that offers a perfect blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess