EN
  • EN
  • DE

MAX151ACNG

Part No MAX151ACNG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC HS 10-BIT REF T/H 24-DIP / 10 Bit Analog to Digital Converter Input 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Tube
Number of Bits 10
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Base Product Number MAX151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXMAX151ACNG,2156-MAX151ACNG-MA
Standard Package 15
Win Source Part Number 970600-MAX151ACNG
Ultra Librarian 3D Model Ultra Librarian MAX151ACNG CAD Model

Description

Maxim Integrated MAX151ACNG Analog-to-Digital Converter

The MAX151ACNG is a high-performance, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer a perfect blend of speed and precision for a wide range of data acquisition and processing applications. This versatile ADC features a fast successive approximation register (SAR) architecture, enabling it to deliver conversion rates up to 1.375MSPS (mega-samples per second), making it an ideal choice for real-time signal processing tasks.

Encased in a 24-pin DIP (Dual In-line Package), the MAX151ACNG offers a single +5V power supply operation, simplifying the power design for systems and ensuring compatibility with a variety of microcontrollers and digital interfaces. Its digital interface is TTL/CMOS compatible, providing an easy integration path with most digital systems.

The device supports a full-scale analog input range of 0V to +5V, thereby eliminating the need for external range-scaling components in many applications. Additionally, its input circuitry features a sample-and-hold function, which ensures accurate sampling of the input signal at a precise moment in time, thereby preserving the integrity of the converted data.

For enhanced flexibility, the MAX151ACNG includes an on-board track/hold amplifier and a versatile control logic with a dedicated chip select (CS), read (RD), and write (WR) lines. This allows for simple interfacing with microprocessors or DSPs, and the ability to daisy-chain multiple ADCs for multi-channel applications.

With its low power consumption and a wide operating temperature range of 0°C to +70°C, the MAX151ACNG is well-suited for portable and industrial applications, including medical instrumentation, process control, and battery-operated devices. Its robust design ensures reliable performance in the most demanding environments.

In summary, the MAX151ACNG from Maxim Integrated is a feature-rich ADC that offers excellent speed, accuracy, and ease of use for engineers looking to incorporate high-speed data acquisition into their designs. Its standard DIP package and logical interface make it a convenient and practical choice for a multitude of analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess