EN
  • EN
  • DE

MAX150BEWP+

Part No MAX150BEWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 8
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Part Number Series MAX150
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810756-MAX150BEWP+
Ultra Librarian 3D Model Ultra Librarian MAX150BEWP+ CAD Model

Description

Introducing the MAX150BEWP+: High-Performance, Low-Power, 8-Channel, Serial 12-Bit ADC

The MAX150BEWP+ is a state-of-the-art analog-to-digital converter (ADC) from Maxim Integrated that offers exceptional performance and versatility for a wide range of applications. This 12-bit ADC features eight single-ended channels with a high-speed SPI-compatible serial interface, making it an ideal choice for advanced industrial, medical, and automation systems where precision and reliability are paramount.

Key Features

  • Precision Conversion: With its 12-bit resolution, the MAX150BEWP+ ensures accurate and consistent conversion of analog signals into digital data, providing the fidelity required for demanding applications.
  • Multiple Channels: The device's eight channels enable the monitoring of multiple sensors or signals, streamlining system design and reducing the need for additional components.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX150BEWP+ is suitable for battery-powered devices and other applications where power conservation is crucial.
  • High-Speed Interface: The high-speed SPI-compatible serial interface facilitates rapid data transfer, ensuring timely processing and response in systems with stringent speed requirements.
  • Flexible Power Supply: Operating from a single +5V supply, the MAX150BEWP+ provides flexibility in power management and is compatible with a variety of system architectures.
  • Compact Package: Available in a 20-pin SOIC-W package, the MAX150BEWP+ is compact and easy to integrate into space-constrained designs.

Applications

The MAX150BEWP+ is well-suited for a multitude of applications, including:

  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Medical Devices
  • Automation Equipment

With its combination of high precision, multiple channels, low power consumption, and a high-speed interface, the MAX150BEWP+ from Maxim Integrated stands out as a superior choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems. Whether it's for critical medical instrumentation or sophisticated industrial automation, the MAX150BEWP+ delivers the accuracy and reliability required to meet the most demanding challenges.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6623 $67.9869
7+ $18.5955 $130.1685
10+ $18.0145 $180.1450
14+ $17.4324 $244.0536
18+ $16.8515 $303.3270
23+ $15.1086 $347.4978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess