EN
  • EN
  • DE

MAX15093GWL+T

Part No MAX15093GWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description 15A EFUSE WITH INTEGRATED FET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Fault Timeout, Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 2.7V ~ 18V
Current - Output (Max) 15A
Temperature Range - Operating -40°C ~ 105°C
Current - Supply 5.7 mA
Mounting Type Surface Mount
Package / Case 40-WFBGA, WLBGA
Supplier Device Package 40-WLP (2.57x4.03)
Base Product Number MAX15093
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813420-MAX15093GWL+T
Ultra Librarian 3D Model Ultra Librarian MAX15093GWL+T CAD Model

Description

The MAX15093GWL+T is a sophisticated power management integrated circuit (IC) from Maxim Integrated, designed to cater to the needs of modern electronic systems requiring efficient and reliable power distribution. This versatile component is an essential building block for a wide range of applications, including but not limited to, telecommunications, networking, and industrial systems.

Key Features

  • High Efficiency: The MAX15093GWL+T is engineered to provide high-efficiency power conversion, which is crucial for maintaining the overall energy efficiency of the system it is integrated into.
  • Compact Footprint: Offered in a compact package, this IC saves valuable board space, which is a critical factor in the design of modern, space-constrained electronic devices.
  • Thermal Management: With built-in thermal protection features, the MAX15093GWL+T ensures that the device operates within safe temperature ranges, thereby enhancing the reliability and longevity of the product.
  • Versatile Application: Its design caters to a wide voltage range, making it suitable for various applications that require different power levels.
  • Integrated Functions: The IC integrates multiple functions such as overcurrent protection, undervoltage lockout, and soft-start capabilities, simplifying the design and reducing the need for additional components.

Technical Specifications

  • Package Type: The MAX15093GWL+T is available in a lead-free, RoHS-compliant package, aligning with environmental standards and regulations.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring performance across various environmental conditions.
  • Input Voltage Range: The device supports a broad input voltage range, accommodating different power supply requirements.

Applications

The MAX15093GWL+T is ideal for use in a multitude of applications that demand high power efficiency and a compact power management solution. It is particularly well-suited for use in server and telecom power supplies, networking equipment, and industrial control systems where reliable power management is critical.

In conclusion, the MAX15093GWL+T from Maxim Integrated is a high-performance, feature-rich power management IC that offers designers a blend of efficiency, compactness, and reliability. Its robust design and integrated features make it an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2038 $63.6114
6+ $17.3980 $104.3880
9+ $16.8543 $151.6887
13+ $16.3106 $212.0378
16+ $15.7669 $252.2704
22+ $14.1359 $310.9898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess