EN
  • EN
  • DE

MAX15059BETE

Part No MAX15059BETE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701563-MAX15059BETE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15059BETE CAD Model

Description

Maxim Integrated MAX15059BETE Voltage Regulator

The MAX15059BETE from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed to deliver a continuous 1.2A load current. This compact and robust voltage regulator is ideal for a variety of applications, ranging from distributed power systems to point-of-load conversions in networking, industrial, and portable devices.

With an input voltage range of 2.9V to 5.5V, the MAX15059BETE is versatile enough to operate from single-cell lithium-ion batteries or other standard power supplies. It provides an adjustable output voltage from 0.8V up to 92% of the input voltage, allowing for a wide range of output voltages to cater to different needs.

The device employs a peak-current-mode control architecture that provides excellent transient response and ease of compensation. The high switching frequency of up to 2MHz minimizes the size of external components, thus reducing the overall footprint and allowing for the use of small, low-profile inductors and ceramic capacitors. This high frequency also allows the MAX15059BETE to avoid critical noise-sensitive frequency bands, such as the AM radio band, making it suitable for noise-sensitive applications.

Featuring internal synchronous rectification, the MAX15059BETE enhances efficiency and eliminates the need for an external Schottky diode, further simplifying the design and reducing the bill of materials. The device also includes a range of protective features, such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation under various conditions.

The MAX15059BETE comes in a compact, thermally efficient 16-pin TQFN package with an exposed pad, which aids in heat dissipation. Its small size and high level of integration make it an excellent choice for space-constrained applications.

Overall, the Maxim Integrated MAX15059BETE voltage regulator combines performance, efficiency, and compactness, making it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0406 $57.7714
47+ $2.4948 $117.2556
72+ $2.4169 $174.0168
99+ $2.3389 $231.5511
128+ $2.2610 $289.4080
171+ $2.0270 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,550 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess