EN
  • EN
  • DE

MAX15054AUT

Part No MAX15054AUT
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701562-MAX15054AUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15054AUT CAD Model

Description

Maxim Integrated MAX15054AUT High-Side Switch

The MAX15054AUT from Maxim Integrated is a sophisticated, high-side power switch designed for general-purpose power distribution and control in a variety of applications. This compact, integrated circuit (IC) offers a robust solution for switching and protecting your electronic devices with precision and reliability.

Key Features

  • Wide Operating Voltage Range: The MAX15054AUT operates efficiently over a broad voltage range from 4.5V to 36V, making it suitable for diverse applications, from industrial automation to automotive systems.
  • Integrated Charge Pump: The device features an integrated charge pump that ensures the gate of the internal N-channel MOSFET is adequately driven, providing a low on-resistance without the need for an external high-side driver.
  • Thermal Shutdown Protection: To safeguard against overheating, the MAX15054AUT incorporates thermal shutdown protection that automatically turns off the switch if the temperature exceeds the safe operating limit.
  • Current Limiting and Short-Circuit Protection: The IC provides built-in current limiting to prevent damage due to overcurrent conditions. Additionally, the device is capable of handling short-circuit events, enhancing the overall system robustness.
  • Fast Switching Times: The MAX15054AUT boasts quick turn-on and turn-off times, which minimizes power loss during switching and contributes to the efficiency of the system.
  • Compact Package: Available in a tiny 6-pin SOT23 package, this high-side switch is ideal for space-constrained applications where board real estate is at a premium.

Applications

The MAX15054AUT is versatile enough to be used in a range of applications, including but not limited to:

  • Power distribution systems
  • Industrial control systems
  • Automotive electronics
  • Portable battery-powered devices
  • Load switching applications

In summary, the Maxim Integrated MAX15054AUT is a feature-packed high-side switch that offers a reliable solution for your power distribution and load-switching needs. Its robust protection features and wide operating voltage range make it a versatile choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6411 $51.2880
195+ $0.5261 $102.5895
295+ $0.5096 $150.3320
410+ $0.4932 $202.2120
525+ $0.4768 $250.3200
705+ $0.4274 $301.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess