EN
  • EN
  • DE

CD74HC4538MT

Part No CD74HC4538MT
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIB MONO DUAL HS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 21ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028433-CD74HC4538MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC4538MT CAD Model

Description

Overview of Texas Instruments CD74HC4538MT

The CD74HC4538MT is a high-speed CMOS logic Dual Precision Monostable Multivibrator manufactured by Texas Instruments. This integrated circuit is designed to provide highly accurate timing delays or oscillation in electronic systems. With its dual monostable multivibrator configuration, it is an essential component for applications requiring precise timing pulses, such as in digital computers, instrumentation, and control systems.

Key Features

  • High-Speed CMOS Technology: The device is built using advanced CMOS technology, which ensures low power consumption and high noise immunity.
  • Dual Channels: It contains two independent channels, allowing for the design of complex timing sequences in a compact footprint.
  • Wide Voltage Range: The CD74HC4538MT operates over a broad voltage range from 2V to 6V, making it versatile for various applications.
  • Retriggerable and Resettable: The monostable multivibrators can be triggered repeatedly, and there is a reset function for immediate termination of the output pulse.
  • Precision Timing: The timing is precisely controlled by external resistors and capacitors without requiring external timing capacitors.
  • Output Pulse Width Range: The output pulse width can be adjusted from a few nanoseconds to several milliseconds, providing a wide range of timing intervals.
  • Temperature Stability: The output pulse width is highly stable and is not significantly affected by temperature variations.

Applications

The CD74HC4538MT is ideal for a wide range of applications, including:

  • Timing circuits
  • Sequential timers
  • Pulse shaping
  • Missing pulse detection
  • Waveform generation

Package and Quality

The device is offered in a surface-mount package, specifically the TSSOP-16 (Thin Shrink Small Outline Package), which is suitable for automated assembly processes and space-constrained applications. Texas Instruments is known for its commitment to quality, and the CD74HC4538MT is no exception, meeting stringent industry standards for performance and reliability.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the CD74HC4538MT from Texas Instruments provides the functionality and reliability required for sophisticated timing solutions.

You May Also Be Interested in

Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess