EN
  • EN
  • DE

MAX15041ETE

Part No MAX15041ETE
Manufacturer Maxim Integrated
Catalog Misc Products
Description Low-Cost, 3A, 4.5V to 28V Input, 350kHz, PWM Step-Down DC-DC Regulator with Internal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829625-MAX15041ETE
Ultra Librarian 3D Model Ultra Librarian MAX15041ETE CAD Model

Description

The MAX15041ETE is a compact and efficient synchronous step-down DC-DC converter from Maxim Integrated, designed to deliver high performance in a wide range of applications. This advanced power solution is capable of driving up to 3A load current with excellent load and line regulation.

Key Features

  • Input Voltage Range: 4.5V to 23V, making it suitable for a variety of power sources including single-cell Li-Ion batteries, multi-cell battery packs, and regulated 5V and 12V power rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V up to 90% of the input voltage, allowing for a high degree of flexibility to power a broad range of devices.
  • High Efficiency: With up to 95% efficiency, the MAX15041ETE minimizes power loss and heat generation, making it ideal for space-constrained and power-sensitive applications.
  • Integrated MOSFETs: Internal high-side and low-side MOSFETs enable a smaller footprint and reduced external component count.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock between 300kHz to 2.2MHz, reducing interference with sensitive RF and audio circuits.
  • Thermal Protection: Over-temperature protection ensures reliable operation by shutting down the converter when the die temperature exceeds safe limits.
  • Overcurrent Protection: The device features cycle-by-cycle current limiting and hiccup mode operation to protect against overcurrent conditions.
  • Compact Package: The MAX15041ETE is available in a thermally efficient, space-saving 16-pin TQFN package with an exposed pad.

Applications

The versatility of the MAX15041ETE makes it an excellent choice for a wide array of applications, including but not limited to:

  • FPGA and DSP power supplies
  • Point-of-load conversions in networking and telecommunications equipment
  • Portable and battery-powered devices
  • Industrial power systems

Summary

In summary, the MAX15041ETE from Maxim Integrated is a robust and versatile synchronous step-down converter that offers high efficiency, a broad input voltage range, and a flexible output voltage configuration. Its integrated features and protection mechanisms make it a reliable choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7624 $58.8120
11+ $9.6512 $106.1632
17+ $9.3496 $158.9432
23+ $9.0480 $208.1040
29+ $8.7464 $253.6456
39+ $7.8416 $305.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess