EN
  • EN
  • DE

TDA75610S-ZST

Part No TDA75610S-ZST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 45W POWERSO-36 / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tape & Reel
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 45W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Mute, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package PowerSO-36
Package / Case PowerSO-36 Exposed Bottom Pad
Base Product Number TDA75610
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TDA75610S-ZST-ND,497-19410-1,497-19410-2,497-19410-6
Standard Package 600
Win Source Part Number 986204-TDA75610S-ZST
Ultra Librarian 3D Model Ultra Librarian TDA75610S-ZST CAD Model

Description

STMicroelectronics TDA75610S-ZST Automotive Audio Amplifier

The TDA75610S-ZST from STMicroelectronics is a state-of-the-art automotive audio amplifier designed to deliver high-quality sound and robust performance for in-car entertainment systems. This advanced audio solution is part of the STMicroelectronics' audio amplifiers portfolio, which is renowned for its integration of cutting-edge technology and commitment to providing superior audio experiences in automotive environments.

This versatile audio amplifier is built with a quad-bridge configuration, allowing it to drive speakers directly and provide a powerful output of up to 26 watts per channel into 4 ohms, with a maximum of 4 channels. The TDA75610S-ZST is designed to operate over a wide supply voltage range, making it suitable for use in a variety of car models with different electrical systems.

The TDA75610S-ZST boasts an impressive set of features, including a built-in diagnostic system that ensures reliable operation by monitoring output for occurrences such as short circuits or over-temperature conditions. This diagnostic capability is crucial for automotive applications where safety and reliability are of paramount importance.

With a focus on power efficiency, the TDA75610S-ZST employs STMicroelectronics' proprietary Flexiwatt 27 package, which optimizes thermal performance and helps to minimize power dissipation. This makes the amplifier not only powerful but also energy efficient, which is increasingly important in the context of environmentally conscious automotive design.

The amplifier is also equipped with a standby function that reduces power consumption when not in active use, further contributing to the overall energy efficiency of the system. Additionally, the TDA75610S-ZST features a mute function that allows for quiet turn-on and turn-off transitions, preventing unwanted noises that can detract from the user's audio experience.

Overall, the TDA75610S-ZST from STMicroelectronics represents a superior choice for automotive manufacturers and audio system designers looking for a high-quality, reliable, and efficient audio amplifier. Its advanced features and robust design ensure that it will provide an exceptional audio performance for any in-car entertainment system.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0661 $55.3305
12+ $9.0799 $108.9588
18+ $8.7961 $158.3298
24+ $8.5124 $204.2976
31+ $8.2286 $255.0866
41+ $7.3774 $302.4734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess