EN
  • EN
  • DE

ISO35TDWR

Part No ISO35TDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DG ISO 2.5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 133220-ISO35TDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO35TDWR CAD Model

Description

The ISO35TDWR is a high-quality, advanced integrated circuit product from Texas Instruments, a leading global semiconductor company.

  • Type: Digital isolator
  • Channels: Three forward and two reverse directional channels
  • Data Rate: 1 Mbps
  • Supply Voltage Range: 3.3V to 5V
  • Temperature Range: -40°C to +85°C
  • Isolation: Reinforced isolation of up to 2500 Vrms for 1 minute per UL 1577
  • Feature: Low power consumption
  • Package: Small SOIC (Small Outline Integrated Circuit)
  • Compliance: UL 1577, IEC 61010-1, and IEC 60950-1

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4302 $51.4416
19+ $5.2761 $100.2459
30+ $5.1112 $153.3360
41+ $4.9463 $202.7983
53+ $4.7814 $253.4142
70+ $4.2868 $300.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess