EN
  • EN
  • DE

MAX15006CATT+T

Part No MAX15006CATT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 50MA 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 1.8V
Output Voltage MAX 10V
Voltage Dropout (Maximum) 0.6V @ 50mA
Output Current 50mA
Operating Supply Current 15μA ~ 150μA
PSRR 66dB (100Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-TDFN-EP (3x3)
Win Source Part Number 701527-MAX15006CATT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15006
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX15006CATT+T CAD Model

Description

Maxim Integrated's MAX15006CATT+T Voltage Regulator

The MAX15006CATT+T is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient voltage regulator is well-suited for automotive, industrial, and high-reliability applications where a stable and reliable voltage supply is critical.

Key Features

  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range, making it versatile for various applications.
  • High Output Accuracy: It offers excellent output voltage accuracy, ensuring precise power delivery to sensitive electronic components.
  • Low Dropout Voltage: Its low dropout voltage enables it to continue regulating output voltage even when the supply voltage is close to the output voltage, which is ideal for battery-powered devices.
  • Thermal Protection: The MAX15006CATT+T includes thermal shutdown protection, which safeguards the device and the system from overheating and potential damage.
  • Short-Circuit Protection: It also features built-in short-circuit protection, enhancing the overall safety and reliability of the power supply circuit.

Applications

Thanks to its robust design and reliability, the MAX15006CATT+T is an excellent choice for a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Power management for microcontrollers and microprocessors
  • Portable and battery-powered devices
  • Telecommunication equipment

Product Specifications

The MAX15006CATT+T comes in a tiny 6-pin TDFN package, which is ideal for space-constrained applications. It is designed to operate within an extended temperature range, ensuring performance under various environmental conditions. The device is also RoHS compliant, meeting the environmental standards for hazardous substances.

In summary, the MAX15006CATT+T from Maxim Integrated is a versatile and reliable voltage regulator that offers a combination of features suitable for a multitude of applications where power efficiency and stability are of utmost importance.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9972 $59.9440
47+ $2.4590 $115.5730
73+ $2.3828 $173.9444
101+ $2.3054 $232.8454
130+ $2.2292 $289.7960
174+ $1.9982 $347.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess