EN
  • EN
  • DE
  • IT

MAX15001AEUB+T

Part No MAX15001AEUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/FLYBK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 9.5 V ~ 24 V
Frequency - Switching 25kHz ~ 625kHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 701512-MAX15001AEUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15001
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX15001AEUB+T CAD Model

Description

The MAX15001AEUB+T is a high-performance, low-power, PWM controller designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This component is specifically engineered to address the needs of a wide range of power management applications, making it an ideal choice for designers looking to enhance the efficiency and reliability of their power supply systems.

Key Features

  • Wide Input Voltage Range: The MAX15001AEUB+T operates over a broad input voltage range, accommodating various power sources and enabling its use in a diverse set of applications.
  • High Efficiency: This device is designed to provide high efficiency, reducing power loss and improving thermal performance in power supply systems.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power regulation.
  • Integrated Protections: The controller includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the safety and longevity of the end application.
  • Compact Package: The MAX15001AEUB+T is offered in a small, surface-mount microMAX-10 package, saving valuable board space in space-constrained applications.

Applications

With its robust feature set, the MAX15001AEUB+T is well-suited for a variety of applications, including:

  • Telecommunications equipment
  • Networking systems
  • Industrial power supplies
  • Automotive electronics
  • Portable and battery-powered devices

Technical Specifications

The technical specifications for the MAX15001AEUB+T include:

  • Supply Voltage Range: 4.5V to 28V
  • Adjustable Frequency Range: 100kHz to 1MHz
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: microMAX-10

In conclusion, the MAX15001AEUB+T from Maxim Integrated is a versatile and efficient PWM controller that offers a high degree of functionality and protection for advanced power management systems. Its compact form factor and comprehensive feature set make it a valuable component for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4856 $59.6544
57+ $2.0397 $116.2629
88+ $1.9751 $173.8088
121+ $1.9115 $231.2915
157+ $1.8480 $290.1360
210+ $1.6574 $348.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess