EN
  • EN
  • DE

MAX15000AEUB

Part No MAX15000AEUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701511-MAX15000AEUB
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15000AEUB CAD Model

Description

Introducing the MAX15000AEUB - High-Efficiency, High-Voltage Linear Regulator

The MAX15000AEUB from Maxim Integrated stands as a pinnacle of innovation in the realm of high-voltage linear regulators. This compact, highly efficient component is designed to cater to a broad spectrum of applications, including but not limited to, industrial systems, telecommunications equipment, and networking infrastructures.

With an impressive input voltage range of 4.5V to 40V, the MAX15000AEUB offers designers the flexibility to use it in various environments and systems without the need for additional step-down converters. This not only simplifies the design process but also enhances reliability by reducing the number of components in the power supply chain.

The device features an adjustable output voltage from 1.25V up to 90% of the input voltage, allowing for precise voltage regulation tailored to the needs of the specific application. This level of customization ensures that the MAX15000AEUB can seamlessly integrate into a diverse array of electronic systems, providing a stable and accurate voltage supply.

One of the standout features of the MAX15000AEUB is its exceptional thermal performance. The device boasts a low dropout voltage, which minimizes power dissipation and enables it to operate efficiently even in temperature-sensitive scenarios. This makes it an ideal choice for enclosed or compact spaces where heat management is a critical concern.

The MAX15000AEUB also comes equipped with a suite of protective features, including over-temperature protection, short-circuit protection, and reverse battery protection. This ensures that the device not only operates efficiently but also safely, guarding against common electrical issues that could potentially harm the system or reduce the lifespan of the regulator.

With a small 10-pin µMAX package, the MAX15000AEUB is designed for space-constrained applications. Its compact footprint allows for high-density board designs, freeing up valuable space for other critical components and functionalities.

In conclusion, the MAX15000AEUB from Maxim Integrated is a versatile, efficient, and reliable solution for managing high-voltage power supplies in a wide range of electronic applications. Its robust feature set and compact design make it an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,357 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess