EN
  • EN
  • DE

MAX14942GWE+T

Part No MAX14942GWE+T
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 5000VRMS RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 35kV/µs (Typ)
Data Rate 20Mbps
Propagation Delay tpLH / tpHL (Max) 68ns, 68ns
Rise / Fall Time (Typ) 15ns, 15ns (Max)
Voltage - Supply 1.71V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX14942
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 984393-MAX14942GWE+T
Ultra Librarian 3D Model Ultra Librarian MAX14942GWE+T CAD Model

Description

Maxim Integrated MAX14942GWE+T Digital Isolator

The Maxim Integrated MAX14942GWE+T is a high-performance digital isolator designed to ensure precise and reliable communication in systems requiring galvanic isolation. This advanced component is a crucial element in industrial, medical, and automotive applications where electrical isolation is essential for safety, signal integrity, and system reliability. The MAX14942GWE+T is part of Maxim Integrated's extensive portfolio of integrated circuits designed for robust performance in challenging environments.

Constructed with Maxim Integrated's proprietary process technology, the MAX14942GWE+T offers four channels of isolation, with two forward and two reverse-direction channels. This configuration provides bidirectional communication, making it ideal for isolated serial communication interfaces such as SPI or other data transfer protocols. Each channel is capable of data rates up to 25Mbps, ensuring fast and efficient data transmission without compromising accuracy or integrity.

The device operates with a wide supply voltage range from 1.71V to 5.5V, allowing for flexible integration into various system designs. Additionally, the MAX14942GWE+T boasts an impressive 2.75kVrms (60s) isolation rating, providing robust protection against high-voltage spikes and transients. This feature is particularly important in applications where electrical noise or surges could otherwise disrupt or damage sensitive electronic components.

Another key feature of the MAX14942GWE+T is its low power consumption, which is critical for energy-sensitive applications. The digital isolator also includes an integrated DC/DC converter, further simplifying the power supply design and reducing the need for additional external components. This integration helps to minimize the overall footprint and complexity of the end-product design.

The MAX14942GWE+T is available in a compact, 16-pin WLP (Wafer-Level Package) that is both space-saving and suitable for automated assembly processes, making it an excellent choice for high-volume production. Its operating temperature range of -40°C to +125°C ensures reliable performance under extreme conditions, which is essential for industrial and automotive systems that must withstand harsh environments.

In summary, the Maxim Integrated MAX14942GWE+T digital isolator is a versatile and efficient solution for achieving electrical isolation in a variety of applications. Its high-speed data transfer capabilities, robust isolation properties, low power consumption, and compact form factor make it an ideal choice for designers looking to enhance system safety and reliability.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8836 $55.5344
9+ $11.3917 $102.5253
14+ $11.0357 $154.4998
19+ $10.6797 $202.9143
25+ $10.3237 $258.0925
33+ $9.2558 $305.4414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess