EN
  • EN
  • DE
  • IT

MAX14920ECB+T

Part No MAX14920ECB+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC AFE 12/16CELL MEASURE TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over Temperature, Over/Under Voltage
Interface SPI
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP Exposed Pad
Manufacturer Package 64-TQFP-EP (10x10)
Win Source Part Number 701496-MAX14920ECB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14920
Introduction Date March 26, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX14920ECB+T CAD Model

Description

The MAX14920ECB+T from Maxim Integrated is a highly integrated battery measurement IC designed to cater to the needs of energy-critical systems requiring precise battery monitoring and management. This innovative component is ideal for applications such as electric vehicles, energy storage systems, and uninterruptible power supplies (UPS) where accurate battery status information is crucial for reliable operation.

Key Features:

  • High Integration: The MAX14920ECB+T integrates multiple functions, including cell measurement, temperature monitoring, and voltage reference, all in one compact package, reducing system complexity and saving board space.
  • Multi-Cell Support: Designed to support a wide range of battery configurations, this IC can measure up to 12 series-connected cells with a total voltage of up to 60V, making it versatile for various battery chemistries and configurations.
  • High Accuracy: With an impressive accuracy level, the IC ensures precise battery cell voltage and temperature measurements, which are critical for maintaining battery health and efficiency.
  • Robust Communication: It features a robust daisy-chain communication interface that allows multiple devices to be connected in series, enabling scalable solutions for systems with higher cell counts.
  • Integrated Fault Protection: The device includes built-in fault detection features, such as open-wire detection and under/overvoltage monitoring, enhancing the safety and reliability of the battery management system.

Applications:

  • Electric Vehicles (EVs)
  • Energy Storage Systems (ESS)
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

The MAX14920ECB+T is available in a compact TQFN-64 package and operates over a wide temperature range, making it suitable for harsh environments. Its advanced features and high level of integration simplify the design of battery management systems, while improving performance and reliability. Maxim Integrated's commitment to quality and innovation is reflected in this efficient and robust battery measurement solution.

You May Also Be Interested in

GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6722 $77.0166
6+ $21.0649 $126.3894
9+ $20.4065 $183.6585
12+ $19.7482 $236.9784
16+ $19.0898 $305.4368
21+ $17.1148 $359.4108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess