EN
  • EN
  • DE

MAX148BCAP+

Part No MAX148BCAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC SRL 8CH 10BIT LP 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 10
Sampling Rate (Per Second) 133k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 20-SSOP
Win Source Part Number 136923-MAX148BCAP+
Ultra Librarian 3D Model Ultra Librarian MAX148BCAP+ CAD Model

Description

The MAX148BCAP+ is a high-performance, low-power, 8-channel, 16-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed with precision and efficiency in mind, it is ideal for a variety of applications that require accurate and reliable digital representations of analog signals. This device is particularly well-suited for medical instruments, industrial process control, and data acquisition systems.

Key Features

  • Resolution: 16-bit for precise data conversion.
  • Channels: 8 multiplexed single-ended inputs allow for multiple signal readings with one device.
  • Sampling Rate: Up to 200ksps, providing rapid data acquisition for real-time applications.
  • Interface: Serial interface compatible with SPI, QSPI, and MICROWIRE for easy integration into digital systems.
  • Reference: Internal 2.5V or external reference options for flexibility in various applications.
  • Power Supply: Operates from a single 5V supply, minimizing power requirements.
  • Package: Supplied in a 20-pin SSOP package, saving space on the PCB.

Performance Advantages

The MAX148BCAP+ boasts excellent dynamic performance with a signal-to-noise ratio (SNR) that ensures clean and accurate signal conversion. Its low power consumption makes it an optimal choice for battery-powered devices or applications where energy efficiency is critical. The device is also equipped with an internal clock, reducing the need for external components and simplifying the design process.

Applications

Due to its versatile features and robust performance, the MAX148BCAP+ can be used in a wide range of applications. It is particularly effective in:

  • Medical Imaging Systems
  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls

Maxim Integrated's commitment to quality ensures that the MAX148BCAP+ ADC meets the stringent requirements of the most demanding applications, providing reliable and consistent performance across various operating conditions.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0404 $60.2424
15+ $8.2386 $123.5790
22+ $7.9811 $175.5842
30+ $7.7235 $231.7050
39+ $7.4659 $291.1701
52+ $6.6932 $348.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess