The MAX1483EEPA is a low-power, half-duplex transceiver designed for RS-485 and RS-422 communication. Manufactured by Maxim Integrated, this transceiver is ideal for long-distance, high-speed applications that require reduced power consumption and reliable data transmission.
Key Features
- Integrated Protection: The device includes protection against ±15kV electrostatic discharge (ESD) shocks, enhancing its robustness and reliability in harsh environments.
- Low Power Operation: With a quiescent current of only 300µA, the MAX1483EEPA is optimized for power-sensitive applications.
- Half-Duplex Communication: This feature allows bidirectional communication over a single pair of wires, reducing the complexity and cost of the cable infrastructure.
- Wide Common-Mode Range: The MAX1483EEPA can handle common-mode voltages ranging from -7V to +12V, making it versatile for various applications.
- High Data Rates: Capable of operating at speeds up to 2.5Mbps, the transceiver is suitable for high-speed data transmission requirements.
Applications
The MAX1483EEPA is used in a range of industrial, networking, and telecommunications applications, including industrial control systems, factory automation, HVAC systems, and building automation. Its robustness and efficiency make it a go-to choice for designers who require a reliable communication interface that can withstand challenging conditions.
Technical Specifications
Parameter
Value
Data Rate
2.5Mbps
Supply Voltage
5V
Operating Temperature
-40°C to +85°C
ESD Protection
±15kV
Package Type
8-Pin PDIP
In summary, the MAX1483EEPA from Maxim Integrated stands out for its combination of high-speed data transfer, low power consumption, and robust protection features, making it an excellent choice for critical communication tasks in industrial and commercial environments.