EN
  • EN
  • DE

MAX14808ETK

Part No MAX14808ETK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701453-MAX14808ETK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14808ETK CAD Model

Description

Maxim Integrated MAX14808ETK High-Speed Data Converter

The Maxim Integrated MAX14808ETK is a state-of-the-art high-speed data converter designed to deliver exceptional performance for demanding applications. This advanced component is part of Maxim's extensive portfolio of integrated circuits that cater to the needs of high-precision and high-speed data acquisition systems.

Key Features

  • High-Speed Performance: The MAX14808ETK is optimized for fast signal processing, making it suitable for applications that require rapid data conversion without sacrificing accuracy.
  • High Resolution: With its high-resolution capabilities, this data converter ensures detailed and precise data output, which is crucial for applications such as medical imaging and industrial automation.
  • Low Power Consumption: Despite its high-speed operation, the MAX14808ETK is designed to operate with minimal power consumption, helping to extend the life of battery-powered devices and reduce overall energy costs.
  • Compact Design: The compact form factor of the MAX14808ETK is ideal for space-constrained applications, allowing for integration into systems where real estate is at a premium.
  • Robust Interface: The device comes with a robust interface that ensures reliable communication with other system components, facilitating smooth and error-free data transfer.

Applications

The MAX14808ETK is well-suited for a variety of high-end applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Industrial Process Control
  • High-Speed Data Acquisition

Technical Specifications

  • Package: The device is available in a compact TQFN-EP (5mm x 5mm) package.
  • Temperature Range: It operates over an extended temperature range, making it suitable for use in various environments.
  • Integration: The MAX14808ETK integrates seamlessly with other Maxim Integrated products, providing a comprehensive solution for system developers.

Overall, the Maxim Integrated MAX14808ETK is an exemplary choice for designers seeking a high-speed, high-resolution, and low-power data converter that does not compromise on performance and reliability. Its advanced features and versatile applications make it a valuable component in any high-performance data acquisition or signal processing system.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess