Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 500kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1066158-MAX14780EEPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14780EEPA+ CAD Model

Description

Maxim Integrated MAX14780EEPA+ RS-485/RS-422 Transceiver

The MAX14780EEPA+ from Maxim Integrated is a high-performance, full-duplex RS-485/RS-422 transceiver, designed to provide reliable communication with robust data transmission in industrial, network, and automation applications. This transceiver is capable of achieving data rates up to 16Mbps, making it suitable for high-speed data communication systems.

Constructed with Maxim Integrated's expertise in communication technology, the MAX14780EEPA+ features a quarter-unit load receiver input impedance, which allows up to 128 transceivers on the bus. This makes it an excellent choice for systems requiring a large network of sensors or control devices. Its extended -40°C to +125°C temperature range ensures reliable performance in harsh environmental conditions, catering to the needs of industrial and outdoor applications.

The device integrates protection features to enhance system reliability, including ±15kV ESD protection on the transceiver input and output pins, which safeguards the device against electrostatic discharges. The MAX14780EEPA+ also includes thermal shutdown and short-circuit protection, ensuring that the device and your system are protected from damage due to overheating or wiring faults.

With a supply voltage range of 3.0V to 3.6V, the MAX14780EEPA+ is optimized for low-voltage operation, making it suitable for modern low-power designs. Its low quiescent current consumption helps to extend the life of battery-operated devices. The transceiver's small 8-pin DIP package allows for compact PCB layouts, which is critical in space-constrained applications.

Key features of the MAX14780EEPA+ include:

  • Full-Duplex RS-485/RS-422 Communication
  • Data Rates up to 16Mbps
  • Quarter-Unit Load Receiver Input Impedance
  • Extended Temperature Range: -40°C to +125°C
  • ±15kV ESD Protection
  • Thermal Shutdown and Short-Circuit Protection
  • Low-Voltage Operation: 3.0V to 3.6V
  • Low Quiescent Current
  • Compact 8-Pin DIP Package

The MAX14780EEPA+ is an ideal solution for engineers looking to implement a reliable and protected communication interface in their industrial or automation projects. Its combination of high-speed data transfer, network scalability, and robust protection features make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 1-Mbit/s LINE DRIVER/RECEIVER
Lowest to $8.8637
ECAD model for TRSF3221EIPWR
Broadcom Limited
BROADR-REACH SINGLE-PORT 10/100/
Lowest to $69.8880
ECAD model for BCM54811A2IMLG
Texas Instruments
RS-232 TRANSCEIVER WITH SPLIT SUPPLY PIN FOR LOGIC SIDE
Lowest to $4.8367
ECAD model for MAX3386ECDWR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER
Lowest to $4.7771
ECAD model for TRSF3243IPWR
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for LTC2852MPMS
NXP / Nexperia
TEF3100HN
Need more? Email Us
ECAD model for TEF3100HN/V205K
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for ISL32433EIUZ-T7A
Texas Instruments
5-V ECL Differential Receiver
Lowest to $4.2735
ECAD model for SN65EL16D
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $13.1955
ECAD model for LTC2864IDD-1#PBF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5104 $81.0208
4+ $33.2390 $132.9560
7+ $32.2003 $225.4021
9+ $31.1615 $280.4535
11+ $30.1227 $331.3497
15+ $27.0078 $405.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,610 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention