Products specifications Report Issue?

Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Snap-In
Lens Style Round with Flat Top
Lens Size 3.00mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571054-515119200800F
Ultra Librarian 3D Model Ultra Librarian 515119200800F CAD Model

You May Also Be Interested in

Panasonic
LED, SMT, TOP FIRE, BLUE; LED / Lamp Size: 1.6mm x 0.8mm; LED Colour: Blue; Typ Luminous Intensity: 11.5mcd; Forward...
Lowest to $0.1773
ECAD model for LNJ926W8CRA1
OSRAM Opto Semiconductors Inc.
LED Uni-Color Red 645nm 2-Pin SMD T/R
Need more? Email Us
ECAD model for LS A676-R1S1-1-Z
Kingbright Corporation
Single Color LED, Super Bright Green, Diffused Green, T-3/4, 1.9mm
Lowest to $0.3502
ECAD model for KM2520SGD09
Rohm Semiconductor
Lowest to $0.7321
ECAD model for SLA580BAT3F
TT Electronics
EMITTER IR 890NM 100MA MINI-PILL / Infrared (IR) Emitter 890nm 1.3V 100mA 24° Mini-pill
Lowest to $68.4684
ECAD model for OP224TXV
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM / Infrared (IR) Emitter 950nm 2.75V 1A 215mW/sr @ 1A 150° 3-SMD, No Lead
Need more? Email Us
ECAD model for SFH 4726S
Lite-On Inc.
LED 1206 SMD R/A / LED Indication - Discrete 2-SMD, 1206
Need more? Email Us
ECAD model for LTST-S115KGJRKT
Lumileds
LUXEON Rebel SMT High Power LED Emitter Red Lambertian 350 mA 2.9 V 40 lm Min
Lowest to $4.8896
ECAD model for LXML-PD01-0040
Lite-On Inc.
LED RED CLEAR T-1 3/4 T/H / Red 625nm LED Indication - Discrete 2V Radial
Lowest to $0.1298
ECAD model for LTL2H3EZ1K

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention