EN
  • EN
  • DE

CM8068403358220

Part No CM8068403358220
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-8700K (12M Cache, up to 4.70 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953316-CM8068403358220
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403358220 CAD Model

Description

The CM8068403358220 is an Intel embedded processor, part of a family designed for applications requiring long-term availability and reliability. Embedded processors are commonly found in systems requiring consistent performance, extended temperature ranges, and guaranteed availability for several years. The 'CM' prefix indicates its intended use in embedded systems.

Applications

  • Industrial Automation: Powers industrial control systems, robotics, and manufacturing equipment, where continuous and reliable operation is critical.
  • Retail Solutions: Used in point-of-sale (POS) systems, self-service kiosks, and digital signage, requiring consistent performance and long-term support.
  • Transportation Systems: Integrated into railway signaling systems, traffic management systems, and in-vehicle infotainment systems, demanding high reliability and extended temperature ranges.
  • Medical Devices: Employed in diagnostic imaging equipment, patient monitoring systems, and medical carts, where precision and dependability are paramount.
  • Network Security Appliances: Integrated into firewalls, intrusion detection systems (IDS), and virtual private network (VPN) devices, requiring robust performance and secure operation.

Features

  • High Core Count: Features a high core count (likely quad-core or higher), enhancing multitasking and parallel processing capabilities.
  • Integrated Graphics: Includes an integrated graphics processing unit (GPU) for display output and basic graphics acceleration.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • Extended Temperature Range: Operates reliably in a wide temperature range, making it suitable for harsh environments.
  • Long-Term Availability: Intel provides extended lifecycle support, ensuring long-term availability and compatibility.

Benefits

  • High Reliability: Engineered for continuous operation and long-term stability, crucial for critical applications.
  • Improved Performance: Multi-core architecture enables efficient multitasking and faster processing speeds.
  • Reduced Power Consumption: Energy-efficient design lowers operating costs and extends battery life in portable devices.
  • Extended Availability: Long product lifecycle ensures continued support and compatibility for years to come.
  • Cost-Effective Solution: Integrated features reduce the need for external components, lowering overall system costs.

Additional Details

The CM8068403358220's specific clock speed, core count, cache size, and thermal design power (TDP) are available in official Intel documentation. It is typically mounted on a motherboard using a standard socket. Chipsets provide additional I/O capabilities and features. These applications include low life cycle costs and rugged design.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess