EN
  • EN
  • DE

MAX14757EUE+T

Part No MAX14757EUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SWITCH SPST QUAD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Single Supply Voltage (V+) 10V ~ 70V
Voltage - Supply, Dual (V±) ±10V ~ 35V
Switch Time (Ton, Toff) (Maximum) 60μs, 3μs
-3db Bandwidth 145MHz
Charge Injection 580pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Maximum) 2.5nA
Crosstalk -96dB at 10MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series MAX14757
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811821-MAX14757EUE+T
Ultra Librarian 3D Model Ultra Librarian MAX14757EUE+T CAD Model

Description

Maxim Integrated MAX14757EUE+T Analog Multiplexer

The MAX14757EUE+T is a high-performance, 8-channel analog multiplexer from Maxim Integrated. It is designed to provide precision signal routing for complex systems that require multiple input channels to be connected to a single output. This versatile component is ideal for applications in data acquisition systems, test equipment, and industrial control systems where space is at a premium and high signal integrity is essential.

The MAX14757EUE+T offers a wide signal range, accommodating signals from dual ±25V down to single +5V, making it highly adaptable for various applications. Its low on-resistance (RON) of 70Ω (max) and low charge injection of 10pC (max) ensure minimal signal distortion and high accuracy in signal switching.

One of the key features of this multiplexer is its ESD protection, which exceeds ±6kV (Human Body Model), providing robustness and reliability in harsh environments. Additionally, the device operates over the extended -40°C to +85°C temperature range, suitable for industrial applications.

The MAX14757EUE+T is available in a compact 16-pin TSSOP package, making it a space-saving solution for densely packed PCBs. Its serial digital interface is SPI-compatible, which makes it easy to integrate into digital systems. The device can be powered from a single +5V supply or from dual supplies of up to ±25V, providing designers with flexibility in power supply design.

Furthermore, the MAX14757EUE+T features break-before-make switching action, which prevents momentary shorting when switching between channels. This is particularly important in sensitive applications where signal integrity cannot be compromised.

Overall, the Maxim Integrated MAX14757EUE+T analog multiplexer is a high-quality, reliable solution for designers looking to simplify complex signal routing challenges. Its robustness, versatility, and ease of use make it an excellent choice for a wide range of applications where precision and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3995 $52.7940
28+ $3.6098 $101.0744
43+ $3.4970 $150.3710
60+ $3.3842 $203.0520
77+ $3.2714 $251.8978
103+ $2.9330 $302.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess