EN
  • EN
  • DE

MAX1472EVKIT-315

Part No MAX1472EVKIT-315
Manufacturer Maxim Integrated
Catalog RF Evaluation and Development Kits, Boards
Description EVAL KIT MAX1472 / MAX1472 series Transmitter Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Transmitter
Frequency 315MHz
For Use With/Related Products MAX1472
Supplied Contents Board(s)
Base Product Number MAX1472
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1074912-MAX1472EVKIT-315
Ultra Librarian 3D Model Ultra Librarian MAX1472EVKIT-315 CAD Model

Description

MAX1472EVKIT-315 Evaluation Kit from Maxim Integrated

The MAX1472EVKIT-315 is a comprehensive evaluation kit designed by Maxim Integrated to facilitate the testing and development of RF solutions using the MAX1472 low-power, 300-450MHz, phase-locked loop (PLL) based ASK/FSK transmitter. This evaluation kit is tailored specifically for the 315MHz frequency band, making it an ideal platform for developing and prototyping a wide range of wireless applications such as remote keyless entry (RKE), garage door openers, home automation, and telemetry systems that operate within this frequency range.

Key Features

  • Integrated Transmitter: The kit includes the MAX1472 transmitter IC, which provides a highly efficient, low-power solution for transmitting data wirelessly.
  • Frequency Band: Optimized for the 315MHz ISM band, it ensures compliance with regional regulations for RF communication.
  • Adjustable Output Power: Users can easily adjust the output power to meet the requirements of their specific application, helping to manage power consumption and range.
  • Easy-to-Use Interface: The evaluation kit comes with an easy-to-use graphical user interface (GUI) that allows users to configure the transmitter settings and monitor its performance.
  • Antenna Options: The kit includes an antenna tuned for the 315MHz band, ensuring optimal performance and range for testing purposes.

Design and Development Support

The MAX1472EVKIT-315 is not only a tool for evaluating the performance of the MAX1472 transmitter but also serves as a springboard for design and development. The kit includes all necessary components to get started, including documentation and software that aids in understanding the operation of the chip and the nuances of RF communication. Developers can quickly prototype their designs, test different configurations, and move forward with confidence towards the production of their wireless products.

Compatibility and Expansion

With its standard USB interface, the MAX1472EVKIT-315 can be easily connected to a PC for configuration and testing. The evaluation kit is also expandable, providing headers and connectors that allow for the integration of additional sensors, actuators, or other peripherals to create a comprehensive test platform for a variety of wireless applications.

In summary, the MAX1472EVKIT-315 from Maxim Integrated is a versatile and user-friendly evaluation kit that provides developers with the tools they need to efficiently develop and test their 315MHz wireless communication solutions.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Raytac
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess