EN
  • EN
  • DE

MAX14690AEWX+

Part No MAX14690AEWX+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Wearable Charge-Management Solution | IC LOW POWER BATT MGMT 36-WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Battery Management
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-WFBGA, WLBGA
Supplier Device Package 36-WLP (2.69x2.44)
Family Part Number MAX14690
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1212163-MAX14690AEWX+
Manufacturer Homepage www.maxim-ic.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX14690
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX14690AEWX+ CAD Model

Description

Maxim Integrated's MAX14690AEWX+: Power Management IC

The MAX14690AEWX+ from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed to cater to the needs of compact and power-sensitive applications. This IC incorporates a range of features that make it an ideal solution for extending battery life and optimizing power efficiency in portable devices.

Key Features

  • Multiple Power Outputs: The MAX14690AEWX+ provides a variety of regulated power outputs, including multiple LDOs (Low Dropout Regulators) and buck converters. This allows for flexible power supply configurations to meet the demands of various subsystems within electronic devices.
  • High Efficiency: The buck converters integrated into this PMIC are designed for high efficiency, which is critical for battery-operated devices. By minimizing power loss, the MAX14690AEWX+ helps to maximize battery life.
  • Programmable Voltage Levels: With programmable output voltage levels, the MAX14690AEWX+ allows designers to fine-tune the power supply to match the specific requirements of their system, ensuring optimal performance and power savings.
  • Power Sequencing: The device includes power sequencing capabilities, which are essential for managing the startup and shutdown behavior of various components in a system to prevent damage and ensure reliable operation.
  • Small Footprint: The PMIC comes in a compact WLP package, making it suitable for space-constrained applications where board real estate is at a premium.
  • Integrated Battery Charger: An added advantage of the MAX14690AEWX+ is its integrated battery charger, which supports efficient charging of single-cell Li+ batteries, adding to the versatility of this power management solution.

Applications

The MAX14690AEWX+ is designed for use in a wide range of applications, particularly where power efficiency and space savings are crucial. It is well-suited for:

  • Portable and wearable devices
  • Bluetooth headphones and earbuds
  • Smartwatches and fitness trackers
  • IoT devices
  • Medical devices

With its comprehensive set of features, the Maxim Integrated MAX14690AEWX+ stands out as a robust power management solution for designers looking to optimize their products for power consumption and size without compromising on performance.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess