EN
  • EN
  • DE

MAX14675CESE

Part No MAX14675CESE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701410-MAX14675CESE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14675CESE CAD Model

Description

Maxim Integrated MAX14675CESE Product Overview

The MAX14675CESE from Maxim Integrated is a versatile, high-performance power protection device designed to safeguard sensitive electronics against harmful voltage and current conditions. This component is ideal for applications that demand reliable protection for their power supply lines, such as portable devices, consumer electronics, and industrial systems.

Key Features

  • Adjustable Overvoltage Protection: The MAX14675CESE offers a precise overvoltage protection (OVP) feature that can be set by the user to meet specific application requirements, ensuring devices are shielded from voltage spikes that could cause damage.
  • Undervoltage Lockout (UVLO): This function prevents the system from operating under conditions where the supply voltage is insufficient, which could lead to erratic behavior or damage to the device.
  • Overcurrent Protection: The device includes overcurrent protection (OCP) to prevent excessive current from flowing through the system, which could otherwise lead to overheating and potential failure of electronic components.
  • Thermal Shutdown: An integrated thermal shutdown feature adds an additional layer of safety, deactivating the device if it reaches a critical temperature to prevent thermal damage.
  • Reverse Current Blocking: This function blocks current from flowing backward through the device, which is crucial for preventing damage to the power source and other components in the event of a reverse connection.

Applications

  • Portable and Battery-Powered Devices
  • Consumer Electronics
  • Data Communication Systems
  • Industrial Equipment

The MAX14675CESE is housed in a compact 16-pin (5mm x 5mm) TQFN package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range, ensuring performance and reliability across various environments. With its robust protection features and flexibility, the MAX14675CESE is an excellent choice for designers looking to enhance the safety and longevity of their electronic products.

Maxim Integrated's commitment to quality and performance is evident in the MAX14675CESE, offering designers a high level of protection for their systems against a range of electrical threats, ensuring both functionality and peace of mind.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $25.0254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1876 $64.6884
20+ $5.8974 $117.9480
31+ $5.7126 $177.0906
42+ $5.5290 $232.2180
55+ $5.3442 $293.9310
73+ $4.7921 $349.8233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess