EN
  • EN
  • DE

MAX14667EKA+T

Part No MAX14667EKA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Industry's First Dual Channel USB Charger Adapter Emulators Optimized for Dedicated Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074901-MAX14667EKA+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14667EKA+T CAD Model

Description

Maxim Integrated MAX14667EKA+T Overvoltage Protection Device

The MAX14667EKA+T from Maxim Integrated is a highly efficient overvoltage protection device designed to safeguard low-voltage systems against damaging voltage transients and surges. This compact and robust component is essential for ensuring the longevity and reliability of sensitive electronic circuits, particularly in applications where exposure to high voltage spikes is a significant concern.

With its wide input voltage range, the MAX14667EKA+T is versatile enough to accommodate various applications, from portable devices to industrial systems. It provides protection for voltages up to 36V, making it suitable for 12V and 24V rails commonly found in automotive and industrial environments. The device is capable of handling transient voltage suppressions, ensuring that any excess voltage is quickly clamped to a safe level.

The MAX14667EKA+T comes in a tiny 8-pin SOT23 package, making it an excellent choice for space-constrained applications. Despite its small size, it offers robust protection features, including thermal shutdown, reverse-battery protection, and a low quiescent current, which is particularly important for battery-powered devices where power efficiency is critical.

One of the key benefits of the MAX14667EKA+T is its ease of integration into existing designs. It requires minimal external components, which simplifies the design process and accelerates time-to-market for new products. Additionally, its fast response time ensures that devices are protected promptly, reducing the risk of damage from sudden voltage spikes.

Maxim Integrated's commitment to quality and reliability is evident in the MAX14667EKA+T. It is designed to meet stringent industry standards, making it a reliable choice for critical applications in harsh environments. Whether used in consumer electronics, automotive systems, or industrial controls, the MAX14667EKA+T is an essential component for safeguarding sensitive electronics against the unpredictable nature of overvoltage events.

For engineers and designers looking for a reliable overvoltage protection solution, the MAX14667EKA+T from Maxim Integrated offers an optimal balance of performance, size, and ease of use, making it a go-to component for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess