EN
  • EN
  • DE

MAX14655EWC+T

Part No MAX14655EWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC OVP HIGH CURRENT ADJ OVLO WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-WLP
Win Source Part Number 1066139-MAX14655EWC+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14655EWC+T CAD Model

Description

Maxim Integrated MAX14655EWC+T Analog Switch

The MAX14655EWC+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch designed with precision and miniaturization in mind. It is an ideal solution for applications requiring high-speed switching and low on-resistance. The MAX14655EWC+T is part of Maxim's extensive range of analog switches that are engineered to deliver reliability and efficiency for a variety of applications.

This analog switch operates over a wide voltage range of 1.8V to 5.5V, making it suitable for use in both 3.3V and 5V systems. The MAX14655EWC+T's low on-resistance (RON) of typically 0.5Ω ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in sensitive analog applications. The device features a single supply operation, which simplifies design and reduces power consumption, making it an excellent choice for battery-powered and portable devices.

One of the key features of the MAX14655EWC+T is its beyond-the-rails™ signal capability, which allows signals up to 5.5V to pass through without distortion, even when operating from a lower supply voltage. This feature is particularly useful in scenarios where signal levels can exceed the supply voltage, such as in audio and video switching applications.

The MAX14655EWC+T also boasts fast switching times, with a turn-on time of typically 18ns and a turn-off time of typically 10ns, which is essential for applications that require rapid signal routing, such as data acquisition systems and communication devices. The device's high off-isolation of -75dB at 1MHz further ensures that signals are cleanly and efficiently routed without crosstalk or leakage between channels.

Designed in a compact, 12-bump wafer-level package (WLP), the MAX14655EWC+T occupies minimal board space, making it a perfect fit for space-constrained applications such as smartphones, tablets, and other portable electronics. Its small form factor, combined with its robust feature set, makes the MAX14655EWC+T a versatile and reliable component for designers looking to optimize their systems for performance and size.

Whether you're designing a sophisticated audio interface, a multiplexed data system, or a high-precision measurement device, the MAX14655EWC+T from Maxim Integrated offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess