EN
  • EN
  • DE

MAX14583EEWE+T

Part No MAX14583EEWE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:2 18 OHM 16WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 1
Single Supply Voltage (V+) 2.8 V to 4.5 V
Dual Supply Voltage(V±) ±2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-WLP (1.9x1.8)
Win Source Part Number 207276-MAX14583EEWE+T
Ultra Librarian 3D Model Ultra Librarian MAX14583EEWE+T CAD Model

Description

Maxim Integrated's MAX14583EEWE+T: A Robust Overvoltage Protection Device

The MAX14583EEWE+T is a state-of-the-art overvoltage protection device designed by Maxim Integrated, a company renowned for its high-performance analog integration. This device is specifically engineered to safeguard low-voltage systems against harmful voltage spikes and surges that can potentially cause irreversible damage to sensitive electronic components.

Key Features

  • Wide Operating Range: The MAX14583EEWE+T operates effectively across a broad voltage range, making it versatile for use in various applications.
  • High Accuracy: Precision is at the core of this device, ensuring that overvoltage protection kicks in at the right moment to prevent damage.
  • Low Quiescent Current: With its energy-efficient design, the device consumes minimal power when in standby mode, thereby extending the battery life of portable devices.
  • Fast Response Time: The MAX14583EEWE+T reacts swiftly to overvoltage conditions, providing quick and reliable protection when it's needed most.
  • Adjustable Overvoltage Lockout (OVLO): Users can set the OVLO threshold to meet the specific requirements of their application, offering a customizable protection scheme.

Applications

The MAX14583EEWE+T is ideal for a wide array of applications, including but not limited to:

  • Portable Electronic Devices
  • Consumer Electronics
  • Medical Devices
  • Data Communication Systems
  • Industrial Equipment

Reliability and Safety

Maxim Integrated's commitment to reliability is evident in the MAX14583EEWE+T's design, which includes built-in thermal shutdown protection and an internal current-limiting circuit to prevent overheating and current overloads. This ensures that not only is the device protected, but it also contributes to the overall safety and longevity of the end product.

Package and Availability

The MAX14583EEWE+T comes in a compact WLP (Wafer-Level Package), which is conducive to space-constrained applications without compromising on performance. It is available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes.

With its robust protection features, customizable settings, and compact form factor, the MAX14583EEWE+T from Maxim Integrated stands out as a superior choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1783 $65.3490
65+ $1.7879 $116.2135
105+ $1.7313 $181.7865
140+ $1.6759 $234.6260
180+ $1.6205 $291.6900
240+ $1.4530 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess