EN
  • EN
  • DE

MAX14578EEWC+T

Part No MAX14578EEWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER DETECT USB LI+ 12WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-WLP (3.46x2.16)
Win Source Part Number 073290-MAX14578EEWC+T
Ultra Librarian 3D Model Ultra Librarian MAX14578EEWC+T CAD Model

Description

Maxim Integrated MAX14578EEWC+T USB Battery Charger Detector

The Maxim Integrated MAX14578EEWC+T is a sophisticated integrated circuit designed to enhance the functionality and efficiency of USB charging. This compact and highly efficient solution is tailored for portable devices that require USB battery charging capabilities, such as smartphones, tablets, cameras, and other USB-powered gadgets. The MAX14578EEWC+T is an essential component for any device manufacturer looking to deliver fast and reliable charging performance to their customers.

Key Features

  • USB Battery Charging Detection: The MAX14578EEWC+T automatically detects USB standard downstream ports (SDP), dedicated charging ports (DCP), and charging downstream ports (CDP) as defined by the USB Battery Charging Specification Rev 1.2. This ensures compatibility with a wide range of chargers and provides an optimal charging experience.
  • Integrated Charge Reduction (CDP Mode): In CDP mode, the device allows the system to draw up to 1.5A from a USB port while maintaining USB 2.0 data integrity, enabling faster charging without compromising data transfer capabilities.
  • High-Voltage Protection: The MAX14578EEWC+T is equipped with overvoltage protection (OVP) up to 28V, safeguarding the device and the connected equipment from potential damage caused by incorrect power supply connections.
  • Automatic Power Source Selection: This feature enables the device to automatically select between USB and AC adapter power sources, simplifying the design and improving the user experience.
  • Low Power Consumption: With its low quiescent current, the MAX14578EEWC+T contributes to the overall energy efficiency of the system, which is particularly important for battery-powered applications.

Applications

The MAX14578EEWC+T is versatile and can be integrated into a variety of applications where USB charging is essential. It is particularly well-suited for:

  • Portable Media Players
  • Bluetooth Accessories
  • Handheld Devices
  • Personal Navigation Devices
  • Other USB-Powered Devices

With its comprehensive features and robust design, the Maxim Integrated MAX14578EEWC+T is the go-to solution for designers looking to implement efficient USB charging in their portable devices. Its ability to handle high-voltage input and automatically select the best power source ensures that end-users enjoy a seamless and safe charging experience.

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0702 $50.7020
25+ $4.1601 $104.0025
38+ $4.0301 $153.1438
52+ $3.9001 $202.8052
67+ $3.7701 $252.5967
89+ $3.3801 $300.8289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess