EN
  • EN
  • DE

MAX1418ETN-T

Part No MAX1418ETN-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 15BIT 65MSPS 56-TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 15
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.5 V to 3.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 56-TQFN (8x8)
Win Source Part Number 073282-MAX1418ETN-T
Ultra Librarian 3D Model Ultra Librarian MAX1418ETN-T CAD Model

Description

Maxim Integrated MAX1418ETN-T Precision ADC

The MAX1418ETN-T from Maxim Integrated is a high-accuracy, 18-bit, low-power, successive approximation register (SAR) analog-to-digital converter (ADC) that offers an outstanding combination of precision and power efficiency. This component is designed to meet the demanding requirements of industrial, medical, and instrumentation applications where accurate and reliable data conversion is critical.

Encased in a compact 56-pin TQFN package, the MAX1418ETN-T features a wide analog input range that can be configured for unipolar or bipolar signals, making it highly versatile for various signal types. The device supports a maximum sampling rate of 100ksps, providing a fine balance between speed and precision, which is essential for real-time monitoring and control systems.

One of the key features of the MAX1418ETN-T is its excellent dynamic performance, including a signal-to-noise ratio (SNR) of 96dB and a low total harmonic distortion (THD) of -110dB, which ensures the integrity of the signal being converted is maintained. This level of performance is particularly important in applications such as medical imaging and high-end instrumentation where the fidelity of the analog signal is paramount.

The device also incorporates an internal reference and reference buffer, simplifying the design and reducing the external component count. This feature aids in maintaining the stability and accuracy of the conversion process over the entire operating temperature range of -40°C to +85°C. Furthermore, the MAX1418ETN-T offers an SPI-compatible serial interface, which allows for easy integration with most microcontrollers and digital systems.

For power-sensitive applications, the MAX1418ETN-T excels with its low power consumption, drawing just 17.5mW at the full sampling rate. Additionally, it features a power-down mode that reduces the power consumption to 2.5µW, which is ideal for battery-operated devices and energy-efficient systems.

In summary, the MAX1418ETN-T is a robust, high-precision ADC that offers designers a compelling mix of accuracy, speed, and power efficiency, making it a top choice for a wide range of high-performance data acquisition applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess