EN
  • EN
  • DE

ADC121C021CIMM/NOPB

Part No ADC121C021CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT I2C ALERT 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 188.9k
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 8-VSSOP
Win Source Part Number 142088-ADC121C021CIMM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC121C021CIMM/NOPB CAD Model

Description

The ADC121C021CIMM/NOPB from Texas Instruments is a 12-bit, single-channel, successive approximation register (SAR) analog-to-digital converter (ADC) with I2C interface. It is available in an 8-pin TSSOP package and operates from a 2.7V to 5.5V power supply.

The ADC121C021CIMM/NOPB has a high resolution of 12 bits and a fast conversion rate of up to 200ksps. It also features a low power consumption of only 130µA at 200ksps. The ADC121C021CIMM/NOPB is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Industrial control systems
  • Battery-powered devices
  • Medical devices
  • Consumer electronics

Features

  • 12-bit resolution
  • Fast conversion rate of up to 200ksps
  • Low power consumption of only 130µA at 200ksps
  • I2C interface
  • 8-pin TSSOP package
  • Wide operating voltage range of 2.7V to 5.5V

Benefits

  • High resolution for accurate measurements
  • Fast conversion rate for high-speed applications
  • Low power consumption for battery-powered devices
  • Easy to use I2C interface
  • Small footprint for space-constrained applications
  • Wide operating voltage range for versatility

Applications

  • Data acquisition systems
  • Industrial control systems
  • Battery-powered devices
  • Medical devices
  • Consumer electronics

Examples of use

  • The ADC121C021CIMM/NOPB can be used to measure temperature, pressure, strain, and other physical parameters.
  • It can also be used to digitize audio and video signals.
  • In industrial control systems, the ADC121C021CIMM/NOPB can be used to monitor sensors and actuators.
  • In battery-powered devices, the ADC121C021CIMM/NOPB can be used to measure battery voltage and current.
  • In medical devices, the ADC121C021CIMM/NOPB can be used to measure patient vital signs.
  • In consumer electronics, the ADC121C021CIMM/NOPB can be used to digitize audio and video signals from cameras and microphones.

Conclusion

The ADC121C021CIMM/NOPB is a versatile and high-performance ADC that is ideal for a wide range of applications. It is easy to use and has a small footprint, making it a good choice for space-constrained applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8629 $51.5322
43+ $2.3490 $101.0070
66+ $2.2756 $150.1896
91+ $2.2022 $200.4002
118+ $2.1288 $251.1984
158+ $1.9086 $301.5588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess