EN
  • EN
  • DE
  • IT

MAX1415CUE+T

Part No MAX1415CUE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701321-MAX1415CUE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1415CUE+T CAD Model

Description

The MAX1415CUE+T from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to provide precise data acquisition in a variety of applications. This component is an ideal choice for systems that require high resolution with minimal power consumption, such as portable medical devices, industrial control systems, and battery-powered instruments.

Key Features

  • High Resolution: The device offers a 16-bit resolution which ensures accurate signal representation, allowing for precise readings and measurements.
  • Low Power Consumption: It operates with a very low power requirement, making it suitable for portable and battery-operated devices where power efficiency is critical.
  • Single-Supply Operation: The MAX1415CUE+T is designed to operate from a single +5V supply, simplifying power management in embedded systems.
  • Programmable Gain Amplifier: An integrated programmable gain amplifier (PGA) provides selectable gains, enhancing the flexibility to measure both small and large signals efficiently.
  • Internal Reference: The device includes an internal reference voltage, eliminating the need for external components and reducing the overall system cost and complexity.
  • Differential Inputs: Differential input channels help to reduce common-mode noise and enhance the signal quality for critical measurements.
  • Flexible Interface: The MAX1415CUE+T supports SPI and QSPI interfaces, allowing for easy integration with most microcontrollers and digital systems.

Applications

This ADC is well-suited for a wide range of applications, including:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1415CUE+T is no exception. This product is built to meet high standards, ensuring stable and reliable performance across its operational lifetime. Additionally, it is available in a TSSOP-16 package, which is suitable for space-constrained applications.

Overall, the MAX1415CUE+T ADC is a versatile and reliable choice for designers looking to improve the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8150 $61.0400
37+ $3.1312 $115.8544
58+ $3.0330 $175.9140
79+ $2.9349 $231.8571
102+ $2.8378 $289.4556
137+ $2.5433 $348.4321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess