EN
  • EN
  • DE
  • IT

MAX1414CAI

Part No MAX1414CAI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT MULTICHANNEL DAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 4
Input Type Differential
Data Interface MICROWIRE, QSPI, SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 1.8V ~ 3.6V, 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.6V, 2.7V ~ 3.6V
Features PGA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Standard Package 6 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629449-MAX1414CAI
Ultra Librarian 3D Model Ultra Librarian MAX1414CAI CAD Model

Description

The MAX1414CAI from Maxim Integrated is a state-of-the-art, 24-bit analog-to-digital converter (ADC) designed to deliver high-precision measurements in a variety of demanding applications. This device is ideal for use in medical instrumentation, industrial control systems, and high-resolution data acquisition, where accurate signal conversion is critical for system performance.

Key Features

  • High Resolution: With its 24-bit resolution, the MAX1414CAI offers excellent precision, making it suitable for applications that require the detection of very small signal changes.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a very low current draw, thereby extending the life of battery-powered devices.
  • Differential Inputs: The differential input structure enhances noise rejection, improving the quality of measurements in electrically noisy environments.
  • Programmable Gain Amplifier: An integrated programmable gain amplifier allows users to amplify low-level signals to utilize the full dynamic range of the ADC, which is particularly useful for sensor signal conditioning.
  • Internal Clock: The inclusion of an internal clock simplifies design and reduces the number of external components required, making for a more compact and cost-effective implementation.
  • Serial Interface: The device features a serial interface for communication with microcontrollers or digital signal processors, facilitating easy integration into digital systems.

Applications

The MAX1414CAI is versatile and can be employed in various applications that demand high accuracy and low power consumption. It is particularly well-suited for:

  • Medical Devices (e.g., blood analysis, patient monitoring)
  • Industrial Control Systems (e.g., temperature and pressure monitoring)
  • Scientific Instrumentation (e.g., spectrometry, analytical equipment)
  • Data Acquisition Systems with high-resolution requirements

Package and Reliability

Offered in a compact 28-pin SSOP package, the MAX1414CAI is designed for robust operation, with built-in fault protection mechanisms that ensure reliable performance even in harsh operating conditions. Its extended temperature range also makes it suitable for industrial applications.

Overall, the MAX1414CAI from Maxim Integrated is a top-of-the-line solution for designers looking to incorporate precise data acquisition capabilities into their systems, without compromising on power efficiency or design simplicity.

You May Also Be Interested in

Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $22.3469
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $12.1234
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3611 $70.0833
7+ $19.1680 $134.1760
11+ $18.5692 $204.2612
15+ $17.9701 $269.5515
19+ $17.3712 $330.0528
25+ $15.5740 $389.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess