Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Part Number Series MAX1406
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805153-MAX1406CPE
Ultra Librarian 3D Model Ultra Librarian MAX1406CPE CAD Model

Description

Maxim Integrated MAX1406CPE Overview

The MAX1406CPE is a highly integrated analog front-end solution designed by Maxim Integrated for use in a variety of data acquisition and sensor interfacing applications. This precision device is particularly well-suited for systems requiring high levels of noise rejection and robust signal conditioning.

Key Features

  • Programmable Gain Amplifier: The MAX1406CPE comes with a programmable gain amplifier (PGA), allowing users to adjust the gain to match the signal levels required for their specific application.
  • Integrated Filters: It includes integrated low-pass filters that help in reducing high-frequency noise, ensuring cleaner signal processing and accurate readings.
  • Serial Interface: The device offers a serial interface, which simplifies communication with microcontrollers and digital systems, making it a convenient choice for digital integration.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range, accommodating various power supply standards and making it versatile for different electronic environments.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1406CPE is ideal for battery-powered devices or applications where power conservation is critical.

Applications

The MAX1406CPE is ideal for a wide range of applications, including:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Sensor Signal Conditioning
  • Portable Instrumentation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1406CPE is no exception. It is manufactured to high standards to ensure consistent performance and durability across various environmental conditions.

Package Details

The MAX1406CPE is available in a 16-pin DIP (Dual In-line Package) which is suitable for through-hole mounting, making it easy to integrate into prototype development as well as in production-level projects.

In summary, the MAX1406CPE from Maxim Integrated is a versatile and reliable component that offers a robust feature set for sophisticated analog signal processing. Its programmability, integrated filtering, and low power consumption make it an excellent choice for designers looking to enhance the performance of their data acquisition and sensor interfacing systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $3.4595
ECAD model for SN65C3221EPW
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 32QFN
Need more? Email Us
ECAD model for ISL4238EIRZ-T
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.6136
ECAD model for YT8521SH-CA
NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118
Microchip Technology
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MCP2021-330E/P
Marvell
Marvell Semiconductor Rhea AQrate 10Gb PHY 7x7mm Industrial Temp
Lowest to $71.8182
ECAD model for AQR113C-B1-I
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1631
ECAD model for BL1587
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $4.4657
ECAD model for MCP2542WFDT-E/SN
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.9117
ECAD model for SN65HVD77DGK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9662 $54.6282
25+ $4.0749 $101.8725
38+ $3.9475 $150.0050
53+ $3.8202 $202.4706
68+ $3.6929 $251.1172
91+ $3.3108 $301.2828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,202 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention