EN
  • EN
  • DE

MAX14001AAP+T

Part No MAX14001AAP+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196679-MAX14001AAP+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR))
Product Status Active
Number of Bits 10
Package / Case 20-SSOP (0.209", 5.30mm Width)
Operating Temperature -40°C ~ 125°C
Supplier Device Package 20-SSOP
Mounting Type Surface Mount
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian MAX14001AAP+T CAD Model

Description

Maxim Integrated MAX14001AAP+T Precision Analog Front-End Module

The Maxim Integrated MAX14001AAP+T is a high-accuracy, low-power, precision analog front-end module designed to provide robust industrial interface solutions. This component is specifically engineered to interface with industrial sensors, delivering precise measurements and signal conditioning in a compact package. The MAX14001AAP+T is an ideal choice for a wide range of applications, including process control, factory automation, and industrial instrumentation.

Key Features

  • High Precision: The MAX14001AAP+T offers high-accuracy data acquisition, ensuring reliable and precise readings for critical industrial applications.
  • Integrated Features: It comes with an integrated 24-bit Sigma-Delta ADC, providing excellent noise performance and high-resolution measurements.
  • Isolation: The device features 3.75kV RMS of galvanic isolation, which protects the data acquisition system from high-voltage transients and common-mode voltages, enhancing safety and system reliability.
  • Flexibility: With a wide analog input voltage range, the MAX14001AAP+T can interface with various sensor types, accommodating different signal levels.
  • Low Power Consumption: Designed for energy efficiency, the module operates with low power consumption, making it suitable for portable and remote applications where power availability is limited.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Small Form Factor: The compact TSSOP-20 package minimizes the footprint on printed circuit boards, allowing for space-saving designs.

Applications

  • Process Control Systems
  • Factory Automation Equipment
  • Industrial Sensor Interfaces
  • Temperature Measurement Systems
  • Pressure Measurement Systems

The MAX14001AAP+T from Maxim Integrated is a robust and versatile solution for industrial sensor interfacing, offering the precision, isolation, and reliability required for the most demanding industrial environments. Its integration of advanced features in a small package makes it a top choice for designers looking to enhance the performance and safety of their industrial systems.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess