EN
  • EN
  • DE

ATMEGA32L-8AE

Part No ATMEGA32L-8AE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Core Architecture AVR
Data Bus Width 8 b
Memory Size 32 kB
Memory Type FLASH
RAM Size 2 kB
RoHS Non-Compliant
Win Source Part Number 1046864-ATMEGA32L-8AE
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA32L-8AE CAD Model

Description

ATMEGA32L-8AE Microcontroller - Microchip Technology

The ATMEGA32L-8AE is a powerful microcontroller that combines 32KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, as well as a watchdog timer with internal oscillator. This feature-packed MCU operates at a voltage range of 2.7-5.5V.

Designed by Microchip Technology, the ATMEGA32L-8AE is part of the popular AVR family, renowned for their advanced RISC architecture. It boasts 131 powerful instructions, most of which are executed in a single clock cycle, allowing the device to achieve throughputs approaching 1 MIPS per MHz while maintaining the power efficiency and speed that engineers have come to expect from Microchip's products.

This microcontroller is optimized for low power consumption and high performance, making it ideal for battery-operated and power-sensitive applications. The ATMEGA32L-8AE operates at a maximum frequency of 8MHz, thus providing a robust platform for a wide range of applications, from industrial control systems to medical devices, and consumer electronics.

Additional features include on-chip analog comparator, programmable watchdog timer with separate on-chip oscillator, and on-chip analog-to-digital converter (ADC). These integrated peripherals enable the design of complex and sophisticated applications without the need for numerous external components, thereby reducing costs and simplifying the design process.

For programming and debugging, the ATMEGA32L-8AE supports the In-System Programming (ISP) feature, which allows for programming while the microcontroller is placed in the end system. This greatly enhances flexibility and reduces development time as firmware updates can be easily applied.

With its extensive feature set and the reliability of Microchip Technology, the ATMEGA32L-8AE is a versatile and efficient solution for designers looking to create advanced and power-conscious applications with minimal overhead and maximum functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess