Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829606-MAX1361EUB
Ultra Librarian 3D Model Ultra Librarian MAX1361EUB CAD Model

Description

The MAX1361EUB from Maxim Integrated is a versatile and high-performance 12-bit analog-to-digital converter (ADC) designed to cater to a wide range of applications requiring precise and reliable digital representation of analog signals. This compact, feature-rich ADC is housed in a small, 10-pin µMAX package, making it an ideal solution for space-constrained applications.

Key Features

  • Resolution: The MAX1361EUB offers a 12-bit resolution, ensuring high precision in the digital output.
  • Channels: It features 4 pseudo-differential input channels, providing flexibility in handling various signal configurations.
  • Sampling Rate: With a maximum sampling rate of 300ksps (kilo-samples per second), it is capable of handling high-speed signal conversion, making it suitable for dynamic applications.
  • Low Power Consumption: The device operates with a single +2.7V to +3.6V power supply, and its power-saving features make it ideal for portable and battery-powered devices.
  • Interface: It includes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and other digital systems.
  • Internal Reference: An internal 2.5V reference voltage is provided, which can be bypassed if an external reference is preferred, offering design flexibility.

Applications

The MAX1361EUB is adept at serving a multitude of sectors, including but not limited to:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Industrial Control Systems
  • Medical Instruments
  • Automotive Systems

Conclusion

The MAX1361EUB ADC by Maxim Integrated is a powerful and reliable component that delivers high-speed, precise data conversion from analog to digital form. Its small footprint, combined with its rich set of features, makes it an excellent choice for designers looking to optimize their systems for performance and efficiency. The MAX1361EUB is a testament to Maxim Integrated's commitment to providing innovative solutions for complex digital processing needs.

You May Also Be Interested in

Desco
IONZR OH 40" W/LT-HEATER
Lowest to $216.6189
ECAD model for 60600
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Excelitas Technologies
LASER HEAD (39635), 633NM, 17.0M
Lowest to $271.6832
ECAD model for 30635
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Bourns Inc.
KIT INDUCTOR CHIP SMD
Lowest to $73.1168
ECAD model for CS160808-LAB1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1031 $54.9279
20+ $5.0077 $100.1540
31+ $4.8512 $150.3872
43+ $4.6947 $201.8721
56+ $4.5382 $254.1392
74+ $4.0688 $301.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention