EN
  • EN
  • DE

MAX1348SEESA

Part No MAX1348SEESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701286-MAX1348SEESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1348SEESA CAD Model

Description

Maxim Integrated MAX1348SEESA Overview

The MAX1348SEESA from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed for applications that require precise digital representation of analog signals. This ADC offers a unique combination of speed, accuracy, and power efficiency, making it an ideal choice for a variety of industrial, medical, and consumer electronics applications.

Key Features

  • Resolution: The MAX1348SEESA boasts a 12-bit resolution which provides fine detail in the analog-to-digital conversion process, allowing for accurate and detailed representation of the input signal.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog signals at a speed that is sufficient for high-bandwidth applications, ensuring minimal lag in dynamic environments.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1348SEESA is suitable for battery-powered devices where power consumption is a critical factor.
  • Interface: It features a Serial Peripheral Interface (SPI), which enables easy communication with microcontrollers and other digital systems, providing flexibility in system design and straightforward integration.
  • Package: The compact SEESA package allows for a minimal footprint on the PCB, saving space in space-constrained applications.

Applications

The versatility of the MAX1348SEESA makes it a great fit for a diverse array of applications. Its precision and speed are particularly beneficial in:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Battery-powered devices
  • Handheld instruments

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX1348SEESA is built to meet high standards, ensuring dependable performance in critical systems. Additionally, Maxim Integrated provides comprehensive technical support, including datasheets, application notes, and design resources to aid developers in implementing the ADC in their projects.

In summary, the MAX1348SEESA from Maxim Integrated is a versatile, efficient, and reliable ADC solution that meets the needs of various high-performance applications requiring precise analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess