EN
  • EN
  • DE

MAX13444EESA

Part No MAX13444EESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701278-MAX13444EESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13444EESA CAD Model

Description

Maxim Integrated MAX13444EESA RS-485/RS-422 Transceiver

The Maxim Integrated MAX13444EESA is a high-performance RS-485/RS-422 transceiver designed to facilitate robust communication in industrial, network, and automation systems. This device offers full-duplex communication capabilities and is available in an 8-pin NSOIC package, making it a compact solution for applications where space is at a premium.

With a wide operating voltage range from 3.3V to 5V, the MAX13444EESA is versatile and can be integrated into a variety of systems without the need for additional power supplies. This transceiver supports data rates up to 2.5Mbps, allowing for high-speed data transmission that is essential for modern industrial communication protocols.

The MAX13444EESA boasts a slew-rate-limited driver that reduces EMI and allows for error-free communication over long cable runs, making it ideal for challenging electrical environments. Additionally, the device features a 1/4-unit-load receiver input impedance, which allows up to 128 transceivers on the bus, thereby enhancing network scalability.

One of the key attributes of the MAX13444EESA is its robust protection features. It includes thermal shutdown, short-circuit protection, and ±15kV Human Body Model (HBM) electrostatic discharge (ESD) protection on the transceiver's I/O lines. These features ensure that the device is safeguarded against the harsh conditions often encountered in industrial settings.

The transceiver also includes fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open, shorted, or idle. This ensures that the receiver is fail-safe under all conditions, preventing false data transmission that could lead to system errors or malfunctions.

Overall, the Maxim Integrated MAX13444EESA is a reliable and efficient solution for designers looking to implement RS-485/RS-422 communication interfaces in their systems. Its compact size, high-speed data transfer capabilities, and robust protection mechanisms make it a top choice for critical applications in industrial and network environments.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess