EN
  • EN
  • DE

MAX13443ESA+T

Part No MAX13443ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701276-MAX13443ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13443ESA+T CAD Model

Description

Maxim Integrated's MAX13443ESA+T RS-485/RS-422 Transceiver

The MAX13443ESA+T from Maxim Integrated is a high-performance, half-duplex RS-485/RS-422 transceiver designed to facilitate robust data communication in industrial, networking, and automation applications. This versatile transceiver is engineered to withstand the rigorous demands of high-speed data transmission over long cable runs, making it an ideal choice for systems that require reliable communication in electrically noisy environments.

Key Features

  • High-Speed Operation: The device supports data rates up to 10Mbps, enabling rapid data exchange and ensuring efficient operation in systems with high data throughput requirements.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX13443ESA+T is well-suited for industrial applications that may experience extreme temperature variations.
  • Fail-Safe Receiver: The transceiver includes a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, enhancing the reliability of the communication link.
  • Low Power Shutdown: A low-power shutdown mode significantly reduces power consumption when the transceiver is not in active use, contributing to energy-efficient system design.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage to the device in the event of excessive power dissipation, ensuring long-term stability and functionality.
  • ESD Protection: The device offers robust electrostatic discharge (ESD) protection, safeguarding the transceiver against the harmful effects of static electricity.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Point of Sale (POS) Terminals
  • Data Acquisition Systems

The MAX13443ESA+T is available in a compact 8-pin NSOIC package, making it suitable for space-constrained applications. Its integrated features and robust design make it a reliable choice for designers seeking to implement an RS-485/RS-422 interface with minimal external components and reduced complexity. Maxim Integrated's commitment to quality ensures that this transceiver meets the stringent requirements for industrial-grade communication solutions.

Whether you are upgrading existing systems or designing new ones, the MAX13443ESA+T transceiver stands out as a high-quality, dependable component that can enhance the performance and reliability of your data communication needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess