EN
  • EN
  • DE

CY7C65630-56LTXA

Part No CY7C65630-56LTXA
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC USB HUB CTRLR 4PORT 56VQFN / USB Hub Controller USB 2.0 USB Interface 56-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Cypress Semiconductor Corp
Series EZ-USB HX2LP™
Package Tray
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number CY7C65630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Other Names CY7C6563056LFXA,-CY7C65630-56LTXA,CY7C65630-56LFXA,CY7C65630-56LFXA-ND,-CY7C65630-56LFXA,428-3405
Standard Package 260
Win Source Part Number 1054393-CY7C65630-56LTXA
Ultra Librarian 3D Model Ultra Librarian CY7C65630-56LTXA CAD Model

Description

The CY7C65630-56LTXA is an interface controller IC from Cypress Semiconductor Corp.

  • Series: EZ-USB HX2LP™
  • Protocol: USB
  • Operating Voltage: 3.15V to 3.45V
  • Temperature Range: -40°C to 85°C
  • Package: 56-VFQFN Exposed Pad
  • Interface: USB
  • Compliance: USB 2.0 standards
  • ECCN: 5A991B4B
  • Application: applications that require a high-speed USB hub controller.

You May Also Be Interested in

Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess