EN
  • EN
  • DE

MAX13335EGEE/V+T

Part No MAX13335EGEE/V+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO STEREO DIFF 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class AB
Output Type 2-Channel (Stereo)
Operating Supply Voltage 3.3 V ~ 5 V
Features Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 16-QSOP
Package 16-SSOP (0.154", 3.90mm Width)
Win Source Part Number 701254-MAX13335EGEE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13335
Introduction Date January 15, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX13335EGEE/V+T CAD Model

Description

The MAX13335EGEE/V+T from Maxim Integrated is a sophisticated automotive audio amplifier designed to deliver high-quality sound with minimal distortion and noise. This component is particularly suited for automotive infotainment systems, where reliable and clear audio performance is essential for both entertainment and communication functions within the vehicle.

Key Features

  • High-Quality Audio Amplification: This device is engineered to provide a superior audio experience with high fidelity. Its design ensures low distortion and low noise, making it ideal for automotive audio systems that require clear sound reproduction.
  • Integrated Protection: The MAX13335EGEE/V+T is equipped with a range of protection features, including short-circuit protection and thermal overload protection, ensuring the device operates safely under various conditions.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates the fluctuations in a vehicle's electrical system, this amplifier is designed for stability and consistent performance.
  • Flexible I/O Configuration: The amplifier supports a variety of input configurations, allowing for easy integration into different automotive audio setups.
  • Compact Design: The small package size is ideal for space-constrained automotive environments, enabling integration without compromising on performance.

Applications

The MAX13335EGEE/V+T is particularly well-suited for a range of automotive applications, including:

  • Car audio systems
  • Navigation and telematics systems
  • Hands-free calling systems

Technical Specifications

The amplifier offers impressive technical specifications:

  • Supply Voltage: 4.5V to 5.5V
  • Output Power: Capable of driving 4Ω loads
  • Operating Temperature Range: -40°C to +85°C, suitable for the harsh conditions of automotive environments
  • Package: 24-pin TQFN with exposed pad

In conclusion, the MAX13335EGEE/V+T audio amplifier from Maxim Integrated represents a reliable and high-performing solution for automotive audio applications. Its robust design and comprehensive feature set ensure that it can meet the rigorous demands of the automotive industry while providing exceptional audio quality.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess