EN
  • EN
  • DE
  • IT

MAX13301AUM/V

Part No MAX13301AUM/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701250-MAX13301AUM/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13301AUM/V CAD Model

Description

Maxim Integrated's MAX13301AUM/V Automotive Audio Amplifier

The MAX13301AUM/V from Maxim Integrated is a sophisticated automotive audio amplifier designed to deliver exceptional sound quality and reliability for automotive infotainment systems. Engineered with cutting-edge technology, this amplifier is a key component for enhancing the audio experience in modern vehicles, offering a perfect blend of high performance and compact design.

At the heart of the MAX13301AUM/V is an advanced Class D amplifier architecture that provides high-efficiency operation, reducing power consumption and minimizing heat generation. This makes it an ideal solution for the confined spaces within a vehicle where thermal management is crucial. With its ability to drive 4Ω loads, this amplifier can power a wide range of speakers, from tweeters to subwoofers, ensuring a versatile and dynamic audio system.

The device features a wide supply voltage range, accommodating the varying electrical environments found in automotive applications. Furthermore, it incorporates comprehensive diagnostic functions and protection features such as over-temperature, over-voltage, and under-voltage protection, which safeguard the amplifier and connected speakers against potential damage caused by abnormal operating conditions.

Audio performance is at the forefront with the MAX13301AUM/V, offering low distortion and high signal-to-noise ratio that audiophiles and everyday listeners alike will appreciate. Its integrated filters and control options allow for fine-tuning of the audio output, ensuring that the sound delivered is clear, rich, and tailored to the acoustics of the vehicle's interior.

Designed with the automotive environment in mind, the MAX13301AUM/V is compliant with the stringent AEC-Q100 standards for automotive quality and reliability. The compact form factor of the device, housed in a 32-pin TQFN package, allows for ease of integration into automotive audio systems without sacrificing precious space.

In summary, the MAX13301AUM/V from Maxim Integrated is a high-performance, energy-efficient audio amplifier that provides superior sound quality and robust protection features, making it an excellent choice for next-generation automotive audio systems.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess