EN
  • EN
  • DE

MAX13170ECAI+T

Part No MAX13170ECAI+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 3TX/3RX SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 3/3
Duplex Full
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 701236-MAX13170ECAI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13170ECAI+T CAD Model

Description

Maxim Integrated MAX13170ECAI+T Overview

The Maxim Integrated MAX13170ECAI+T is a high-performance, RS-485/RS-422 transceiver designed to provide robust communication in harsh industrial environments. This integrated circuit is suitable for long-distance and high-speed data transmission applications, making it an ideal choice for networked control systems, factory automation, and other demanding applications.

Key Features

  • High-Speed Operation: The MAX13170ECAI+T supports data rates up to 25Mbps, enabling fast and efficient communication over bus systems.
  • Extended Temperature Range: This device is designed to operate reliably in extreme temperature conditions, with a range of -40°C to +85°C, ensuring consistent performance in industrial settings.
  • Robust Electrical Specifications: It features a wide common-mode voltage range, which enhances the transceiver's ability to handle noise and voltage spikes on the data lines, thus improving signal integrity and system reliability.
  • Integrated Protection: The transceiver includes fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open, shorted, or idle, providing additional safety for connected devices.
  • Low Power Consumption: With its low-power shutdown mode, the MAX13170ECAI+T minimizes power usage when the transceiver is not in active operation, contributing to energy-efficient designs.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Point-of-Sale (POS) Terminals
  • Data Acquisition Systems

Package and Quality

The MAX13170ECAI+T is available in a 28-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while still offering ease of integration into various designs. Maxim Integrated's commitment to quality ensures that this transceiver meets stringent industry standards, providing a reliable solution for critical communication tasks.

Conclusion

With its combination of high-speed data transfer capabilities, robust protection features, and a design optimized for harsh environments, the Maxim Integrated MAX13170ECAI+T RS-485/RS-422 transceiver stands out as a top choice for designers looking to enhance the reliability and efficiency of their industrial communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6579 $74.6316
8+ $15.3095 $122.4760
12+ $14.8314 $177.9768
17+ $14.3532 $244.0044
21+ $13.8739 $291.3519
28+ $12.4394 $348.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess