EN
  • EN
  • DE

MAX1310ECM+

Part No MAX1310ECM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 48LQFP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Number of Bits 12
Sampling Rate (Per Second) 901k
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting SMD (SMT)
Base Product Number MAX1310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1198580-MAX1310ECM+
Ultra Librarian 3D Model Ultra Librarian MAX1310ECM+ CAD Model

Description

Maxim Integrated MAX1310ECM+ High-Speed, Low-Power, Serial 12-Bit ADC

The MAX1310ECM+ from Maxim Integrated is a cutting-edge analog-to-digital converter (ADC) that provides a perfect blend of speed, precision, and power efficiency. Designed for applications where accurate and rapid signal conversion is paramount, this 12-bit ADC operates with a serial interface, making it an ideal choice for compact and complex systems such as portable instrumentation, medical devices, and industrial control systems.

At the heart of the MAX1310ECM+ lies its high-speed sampling rate, capable of reaching up to 420ksps, which ensures that even rapidly changing signals are captured with high fidelity. This feature is particularly beneficial in situations where real-time data acquisition is critical, such as in dynamic system monitoring or responsive control loops.

The device operates from a single 2.7V to 5.25V supply, offering designers flexibility in various power environments and making it suitable for battery-operated equipment. Its low-power consumption is a standout feature, drawing only 3.3mA at the full sampling rate, which helps to extend battery life and reduce thermal impact in sensitive applications.

The MAX1310ECM+ also supports a pseudo-differential unipolar or bipolar input range, providing versatility for different signal types. Its integrated track-and-hold function and on-chip conversion clock enhance its performance by simplifying the design and reducing external component requirements, which is valuable for space-constrained applications.

Additional features of the MAX1310ECM+ include a 4-wire serial interface that is SPI/QSPI/MICROWIRE compatible, allowing for easy integration with most microcontrollers and digital systems. The device also comes with an internal reference, but it can alternatively use an external reference to meet specific accuracy requirements.

For enhanced reliability and robustness, the MAX1310ECM+ is available in a 48-pin SSOP package, which is designed to withstand harsh industrial environments. Its extended temperature range of -40°C to +85°C ensures stable operation across diverse operating conditions.

In summary, the MAX1310ECM+ from Maxim Integrated is a versatile, high-speed ADC that offers designers a high-performance solution for precision data conversion in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2896 $56.5792
5+ $23.2120 $116.0600
7+ $22.4866 $157.4062
10+ $21.7612 $217.6120
12+ $21.0359 $252.4308
16+ $18.8598 $301.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess