EN
  • EN
  • DE
  • IT

AX78140LF

Part No AX78140LF
Manufacturer ASIX
Catalog Custom Parts (0 - A)
Description Fast Ethernet Switch Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155731-AX78140LF
Categories Custom Parts
Manufacturer ASIX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AX78140LF CAD Model

Description

The AX78140LF is a USB 2.0 to Quad UART Bridge Controller manufactured by ASIX Electronics Corporation. This chip provides a simple and efficient way to add four independent UART serial ports to a system through a USB interface. It is commonly used in applications requiring multiple serial communication channels, such as point-of-sale systems, industrial automation, and embedded systems.

Applications

  • Point-of-Sale (POS) systems
  • Industrial automation equipment
  • Embedded systems
  • Serial port expansion
  • Data acquisition systems

Features

  • USB 2.0 compliant
  • Quad UART interface
  • Supports data rates up to 12 Mbps
  • Built-in 128-byte FIFO for each UART
  • Supports RS-232, RS-485, and RS-422 serial interfaces
  • Automatic hardware and software flow control

Benefits

  • Easy USB connectivity for serial devices
  • Four independent serial ports from a single USB port
  • High data transfer rates
  • Reduced system complexity
  • Wide compatibility with various serial devices
  • Improved data reliability with FIFO and flow control

Technical Specifications:

  • USB Standard: USB 2.0
  • Number of UARTs: 4
  • Data Rate: Up to 12 Mbps
  • FIFO Size: 128 bytes per UART
  • Serial Interface: RS-232, RS-485, RS-422
  • Operating Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Package: LQFP-64

The ASIX AX78140LF provides a reliable and cost-effective solution for adding multiple serial ports to a system via USB. Its wide range of features and compatibility makes it suitable for various industrial and embedded applications.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Microchip Technology
Need more? Email Us
Anachip Corp
Need more? Email Us
Conexant Systems
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess