MAX13089EESD+T Transceiver from Maxim Integrated
The MAX13089EESD+T is a high-performance, half-duplex transceiver from Maxim Integrated, designed for bidirectional communication on multipoint bus transmission lines. It is compliant with the RS-485 and RS-422 communication standards, making it suitable for a wide range of industrial, network, and telecommunications applications.
Key Features
- Interface Type: RS-422, RS-485
- Data Rate: Up to 10Mbps
- Driver/Receiver Channels: 1/1
- Supply Voltage Range: 3.0V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Integrated Protection Features: Includes thermal shutdown, short-circuit protection, and full fail-safe (open, short, terminated/floating).
- Package: NSOIC-14
- Mounting Type: Surface Mount
Applications
The MAX13089EESD+T is ideal for applications that require high-speed data transmission with robust noise immunity. It is commonly used in:
- Industrial Control Systems
- Building Automation
- Network Equipment
- Telecommunication Infrastructure
- Security Systems
Performance and Quality
Maxim Integrated's MAX13089EESD+T is engineered for reliability and performance, ensuring minimal signal distortion and optimal data integrity. The device's extended temperature range and integrated protection mechanisms make it a reliable choice for harsh industrial environments. Additionally, the transceiver's low power consumption helps in designing energy-efficient systems.
Ordering Information
The MAX13089EESD+T transceiver is available in tape and reel packaging, facilitating ease of use in automated manufacturing processes. The '+T' suffix indicates the product is provided in a reel, making it suitable for high-volume production requirements.