EN
  • EN
  • DE

MAX13089ECPD

Part No MAX13089ECPD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701229-MAX13089ECPD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13089ECPD CAD Model

Description

Maxim Integrated MAX13089ECPD RS-485/RS-422 Transceiver

The MAX13089ECPD is a high-performance, half-duplex transceiver from Maxim Integrated, designed to meet the stringent requirements of RS-485 and RS-422 communication protocols. This device is particularly well-suited for industrial applications where long-distance data transmission is required, such as factory automation, building automation, and process control systems.

Featuring a wide 3.3V to 5V supply voltage range, the MAX13089ECPD is flexible for use in a variety of systems. Its integrated circuitry is designed to handle data rates up to 16Mbps, making it an excellent choice for high-speed data communication needs. Additionally, the transceiver is equipped with robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh industrial environments.

The MAX13089ECPD offers full-duplex and half-duplex pin options, giving designers the flexibility to choose the appropriate mode for their application. It also includes a hot-swap capability that allows insertion or removal from a live backplane without causing data corruption or system upset, thus providing seamless operation and maintenance.

One of the key features of this transceiver is its fail-safe circuitry, which ensures a logic-high receiver output when the receiver inputs are open, shorted, or idle. This feature significantly enhances the safety and robustness of the communication system. Moreover, the device's thermal shutdown and short-circuit protection add an extra layer of security against potential damage from over-temperature conditions or wiring faults.

The MAX13089ECPD is available in a 14-pin TSSOP package, making it compact and easy to integrate into space-constrained applications. With its extended temperature range of -40°C to +85°C, the device is reliable in a broad spectrum of operating conditions.

In summary, the Maxim Integrated MAX13089ECPD transceiver is a top-tier solution for RS-485/RS-422 communication, offering high-speed data transfer, robust protection features, and design flexibility. Its durability and performance make it an ideal choice for critical industrial communication tasks.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess