EN
  • EN
  • DE

MAX13042EETD+T

Part No MAX13042EETD+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description 1.62V to 3.6V Improved High-Speed LLT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.62V ~ 3.2V
Voltage - VCCB 2.2V ~ 3.6V
Output Type Open Drain, Push-Pull
Data Rate 100Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Power Supply Decoupling
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-TDFN-EP (3x3)
Win Source Part Number 1212069-MAX13042EETD+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13042
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX13042EETD+T CAD Model

Description

Maxim Integrated MAX13042EETD+T Interface Transceivers

The MAX13042EETD+T from Maxim Integrated is a high-performance, low-power, bidirectional logic-level translator that is designed for use in multi-voltage digital system applications. This versatile device is part of Maxim's extensive range of interface transceivers and is specifically engineered to provide flexible voltage translation between different logic levels ranging from 1.2V to 5.5V, making it an ideal solution for systems that require communication between devices operating at different voltage levels.

The MAX13042EETD+T is capable of automatic direction sensing, which eliminates the need for a direction control pin and simplifies the design process. This feature allows the transceiver to seamlessly translate data without additional intervention from the microcontroller or processor. Furthermore, the device supports hot insertion, which means that it can be added or removed from a system without the need to power down the entire system, enhancing serviceability and reducing downtime.

With its low quiescent current, the MAX13042EETD+T is an energy-efficient choice for battery-powered applications. It also features a wide operating temperature range, making it suitable for industrial environments where temperatures can vary significantly. The transceiver is available in a compact TDFN package, which minimizes board space and is well-suited for space-constrained applications.

Key features of the MAX13042EETD+T include:

  • Wide Voltage Range: 1.2V to 5.5V
  • Automatic Direction Sensing
  • Low Quiescent Current
  • Hot Insertion Capability
  • Wide Operating Temperature Range
  • Compact TDFN Package

Whether it's for mobile devices, consumer electronics, or industrial systems, the MAX13042EETD+T is engineered to facilitate reliable communication between components with differing voltage requirements. Its robust design and ease of use make it a go-to choice for designers looking to streamline their multi-voltage interfaces.

Maxim Integrated's commitment to innovation is reflected in the MAX13042EETD+T, providing designers with the tools they need to create more versatile, efficient, and reliable electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3232 $66.6160
11+ $10.9318 $120.2498
17+ $10.5903 $180.0351
23+ $10.2487 $235.7201
30+ $9.9071 $297.2130
40+ $8.8822 $355.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess