EN
  • EN
  • DE

MAX13003EEUE+

Part No MAX13003EEUE+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 6-CH Bidirectional 16-Pin TSSOP / IC LEVEL TRANS 6CH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 0.9V ~ 3.6V
Voltage - VCCB 1.5V ~ 3.6V
Output Type Open Drain
Data Rate 20Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing, Power Supply Decoupling
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 785288-MAX13003EEUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13003
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX13003EEUE+ CAD Model

Description

Maxim Integrated MAX13003EEUE+ High-Speed CAN Transceiver

The MAX13003EEUE+ is an advanced high-speed Controller Area Network (CAN) transceiver from Maxim Integrated, designed to interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is well-suited for automotive and industrial applications where reliable data communication is essential, especially in environments with high electrical noise.

Key Features

  • High-Speed Operation: The MAX13003EEUE+ is capable of speeds up to 1Mbps, making it ideal for high-speed CAN networks.
  • Robust Protection: It features protection against damage due to high-voltage transients, loss of ground, and overcurrent, ensuring reliable performance in harsh environments.
  • Enhanced Error Confinement: The device incorporates fault confinement mechanisms that prevent faulty nodes from disrupting the entire network.
  • Low-Power Mode: An integrated low-power standby mode reduces power consumption when the network is idle or when the device is not in use.
  • Temperature Range: The transceiver operates over a wide temperature range from -40°C to +125°C, accommodating the thermal extremes of automotive and industrial settings.

Applications

  • Automotive Networks
  • Industrial Control Systems
  • Medical Equipment
  • Building Automation

Technical Specifications

The MAX13003EEUE+ is supplied in a compact 16-pin TSSOP package and requires a supply voltage of 4.75V to 5.25V. It complies with the ISO 11898 standard, ensuring compatibility with existing CAN systems. The device also features differential receiver thresholds for improved noise immunity and an extended common-mode range for use in electrically noisy environments.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX13003EEUE+ is no exception. It is built to meet the stringent requirements of automotive and industrial applications, ensuring long-term reliability and performance.

Whether you're designing an automotive control unit, an industrial automation system, or any other application requiring a robust and reliable CAN interface, the MAX13003EEUE+ from Maxim Integrated is an excellent choice for your design.

You May Also Be Interested in

Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess